EN
  • EN
  • DE

AMC3336DWER

Part No AMC3336DWER
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ISOLATED AMPLIFIER / Modulator 16 b 78k 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Type Modulator
Number of Channels 1
Resolution (Bits) 16 b
Sampling Rate (Per Second) 78k
Data Interface -
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 5.5V, 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1354496-AMC3336DWER
Ultra Librarian 3D Model Ultra Librarian AMC3336DWER CAD Model

Description

Introducing the AMC3336DWER from Texas Instruments

The AMC3336DWER is a cutting-edge, high-precision isolated amplifier designed by Texas Instruments to cater to the stringent requirements of industrial applications. This innovative component is a crucial building block for systems requiring accurate signal measurements in the presence of high common-mode voltages.

Key Features

  • High Accuracy: The AMC3336DWER boasts a low offset error and gain error, ensuring precise signal amplification, which is vital for high-accuracy data acquisition and control systems.
  • Isolation: With reinforced isolation rated up to 7 kVPEAK, this device provides exceptional protection against high voltage transients and enables the safe transfer of analog signals in electrically noisy environments.
  • High Common-Mode Rejection Ratio (CMRR): The device's excellent CMRR minimizes the effect of common-mode noise, which is essential for industrial applications such as motor control and power monitoring.
  • Wide Bandwidth: It features a wide bandwidth that supports fast signal response, making it suitable for high-speed systems that require quick data processing and control.
  • Low Power Consumption: The AMC3336DWER is designed for energy efficiency, which is particularly beneficial for power-sensitive applications.
  • Compact Packaging: Housed in a small SOIC-16 DW package, it saves valuable board space while providing robust performance.

Applications

The AMC3336DWER is ideal for a variety of industrial applications, including:

  • Motor control and drives
  • Power inverters and converters
  • Renewable energy systems
  • Grid infrastructure
  • Industrial automation and process control

Why Choose the AMC3336DWER?

Engineers and designers choose the AMC3336DWER for its reliability, precision, and Texas Instruments' commitment to quality. This isolated amplifier is engineered to meet the rigorous demands of modern industrial systems, ensuring accurate and safe operation in challenging conditions. Whether you are developing advanced motor control solutions or sophisticated monitoring systems, the AMC3336DWER offers the performance and features necessary to achieve optimal results.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4144 $51.3152
20+ $5.2631 $105.2620
30+ $5.0986 $152.9580
41+ $4.9342 $202.3022
53+ $4.7697 $252.7941
71+ $4.2763 $303.6173
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,570 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess