EN
  • EN
  • DE
  • IT

AMC3306M25DWER

Part No AMC3306M25DWER
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 250-MV INPUT, PRECISION REINFORC  /  Modulator 16 b 78k 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Mfr Texas Instruments
Package Tape & Reel (TR)
Type Modulator
Number of Channels 1
Resolution (Bits) 16 b
Sampling Rate (Per Second) 78k
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 5.5V, 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number AMC3306M25
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-AMC3306M25DWERTR
Standard Package 2,000
Win Source Part Number 1019644-AMC3306M25DWER
Ultra Librarian 3D Model Ultra Librarian AMC3306M25DWER CAD Model

Description

The AMC3306M25DWER from Texas Instruments is a high-precision, isolated amplifier designed for current sensing and voltage sensing in applications requiring high accuracy and reliability. This component is part of TI's AMC3306 series, which is known for its excellent performance in industrial and automotive systems.

Key Features

  • Isolation: The AMC3306M25DWER offers reinforced isolation of up to 7 kVPEAK, providing safety and protection against high voltage transients and enhancing system reliability.
  • Precision: With an accuracy of ±0.3% (max) over the full temperature range, this device ensures precise measurements critical for quality control and process monitoring.
  • Integrated DC/DC Converter: The device includes an integrated isolated DC/DC converter, simplifying the design by providing power to the high-side of the signal path.
  • Temperature Range: It operates across an industrial temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • Signal Bandwidth: The AMC3306M25DWER features a signal bandwidth of up to 50 kHz, which is ideal for capturing fast transient signals in motor control and power quality monitoring applications.
  • Package: It comes in a compact, surface-mount 16-SOIC (DW) package, which is ideal for space-constrained applications.

Applications

The AMC3306M25DWER is versatile and can be used in a variety of applications, including:

  • Motor control in industrial drives and automotive systems
  • Power monitoring in renewable energy systems
  • Current sensing modules for overcurrent protection
  • Precision voltage measurement in test and measurement equipment

With its robust design and high isolation capability, the AMC3306M25DWER is an excellent choice for engineers looking to improve system performance and ensure accurate signal acquisition in electrically noisy environments.

You May Also Be Interested in

Texas Instruments
IC ADC VIDEO 100HTQFP
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 192K 48LQFP / ADC, Audio 24 b 192k Serial 48-LQFP (7x7)
Lowest to $31.7204
Analog Devices Inc.
IC MODULATOR 16BIT 39K 8SOIC
Lowest to $3.5883
Texas Instruments
IC MULTI 12BIT TO DGTL 16WQFN
Need more? Email Us
Analog Devices Inc.
IC CDS CORRELATD DBL 56M 48LQFP / CDS (Correlated Double Sampler) 56M 48-LQFP (7x7)
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 192K 48LQFP / ADC, Audio 24 b 192k I2C, SPI 48-LQFP (7x7)
Lowest to $17.5631
Analog Devices Inc.
IC INTERFACE SPECIALIZED 24DIP / 24-PDIP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP / ADC 3.5 Digit 44-MQFP (10x10)
Need more? Email Us
Texas Instruments
Lowest to $9.2602

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6149 $57.8384
38+ $2.9661 $112.7118
59+ $2.8734 $169.5306
81+ $2.7807 $225.2367
105+ $2.6880 $282.2400
140+ $2.4099 $337.3860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,410 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess