EN
  • EN
  • DE
  • IT

MAX15501GTJ+T

Part No MAX15501GTJ+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Analog Output Conditioner -40°C to 105°C 32-Pin TQFN EP T/R / IC COND ANLG OUTPUT 2.5V 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Conditioner
Data Interface SPI
Voltage Supply Source Analog and Digital, Dual ±
Operating Supply Voltage ±24V, 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 32-WFQFN Exposed Pad
Manufacturer Package 32-TQFN-EP (5x5)
Win Source Part Number 785411-MAX15501GTJ+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX15501
Introduction Date June 01, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX15501GTJ+T CAD Model

Description

MAX15501GTJ+T Programmable Current Transmitter from Maxim Integrated

The MAX15501GTJ+T is a highly versatile and reliable programmable current transmitter designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This advanced component is engineered to provide precise current control for industrial applications, including process control, factory automation, and system monitoring.

At the heart of the MAX15501GTJ+T lies its ability to convert a voltage input into a current output, offering a programmable current range that is suitable for a variety of tasks. The device is capable of delivering a current output that can be set anywhere between 4mA to 20mA, which is the industry standard for transmitting analog signals over long distances without significant signal degradation.

The MAX15501GTJ+T boasts excellent accuracy and stability, ensuring that the current transmitted is a true representation of the input signal. This is critical in industrial settings where precise control and monitoring are essential for maintaining operational efficiency and safety. The device's high level of integration simplifies design, reduces external component count, and minimizes system complexity, offering a compact and cost-effective solution for current transmission needs.

Equipped with built-in fault protection features, the MAX15501GTJ+T ensures robust operation by protecting against conditions such as over-temperature, over-current, and under-voltage lockout. This enhances the reliability of the system it is integrated into, reducing downtime and maintenance costs.

The MAX15501GTJ+T comes in a compact 32-pin TQFN package, making it suitable for space-constrained applications. Its extended temperature range ensures that it can operate effectively in harsh industrial environments. The device is also RoHS compliant, adhering to environmental standards and regulations.

Overall, the MAX15501GTJ+T from Maxim Integrated is an ideal choice for designers and engineers looking for a high-performance, programmable current transmitter that combines precision, integration, and reliability to meet the demanding requirements of modern industrial applications.

You May Also Be Interested in

Analog Devices Inc.
MULTI-CH 24-BIT SIGMA-DELTA DAC / DAC, Audio 24 b 192kHz I2S, Serial, SPI 48-LQFP (7x7)
Lowest to $6.9285
Analog Devices Inc.
IC MODULATOR 16BIT 39K 8SOIC
Lowest to $3.5883
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / ADC, Audio 24 b 32k ~ 96k I2C, SPI 44-LQFP (10x10)
Lowest to $36.6075
Analog Devices Inc.
DAC,SERIAL INPUT LOADING / DAC, Audio 18 b 16-PDIP
Need more? Email Us
Texas Instruments
Lowest to $10.7791
Analog Devices Inc.
IC INTERFACE SPECIALIZED 24SOIC / 24-SOIC
Lowest to $40.0268
Cirrus Logic Inc.
STEREO ADC FOR DIGITAL AUDIO
Lowest to $5.6159
Analog Devices Inc.
IC ADC 24BIT 192K 40LFCSP-WQ
Lowest to $7.5403
Asahi Kasei Microsystems
IC ADC/AUDIO 24BIT 8K-216K 28SOP / ADC, Audio 24 b 8k ~ 216k Serial 28-SOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9617 $56.8851
7+ $15.5583 $108.9081
10+ $15.0721 $150.7210
14+ $14.5859 $204.2026
18+ $14.0997 $253.7946
24+ $12.6411 $303.3864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess