EN
  • EN
  • DE
  • IT

ADS7039QDCURQ1

Part No ADS7039QDCURQ1
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 10BIT SAR 8VSSOP  /  10 Bit Analog to Digital Converter 1 Input 1 SAR 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Number of Bits 10
Sampling Rate (Per Second) 2M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface SPI
Number of A/D Converters 1
Architecture SAR
Voltage - Supply, Analog 2.35V ~ 3.6V
Voltage - Supply, Digital 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package 8-VSSOP
Mounting SMD (SMT)
Base Product Number ADS7039
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISADS7039QDCURQ1,296-45367-6,2156-ADS7039QDCURQ1,296-45367-2,-296-45367-1-ND,296-45367-1
Standard Package 3,000
Win Source Part Number 980300-ADS7039QDCURQ1
Ultra Librarian 3D Model Ultra Librarian ADS7039QDCURQ1 CAD Model

Description

Product Overview: ADS7039-Q1 from Texas Instruments

The ADS7039-Q1 from Texas Instruments is a state-of-the-art, automotive-qualified, 12-bit analog-to-digital converter (ADC) that offers exceptional performance with a sampling rate of up to 2 MSPS (mega samples per second). Designed with advanced technology, it is an ideal choice for a wide range of automotive applications, including powertrain, safety systems, and battery management systems.

Key Features:

  • High Precision: With 12-bit resolution, the ADS7039-Q1 ensures high-precision measurements, making it suitable for critical applications where accuracy is paramount.
  • High-Speed Sampling: The device's fast sampling rate of up to 2 MSPS allows for real-time data acquisition, which is crucial for monitoring rapidly changing signals.
  • Low Power Consumption: It is designed to be power-efficient, which helps in reducing the overall power consumption of automotive systems.
  • Small Form Factor: The ADS7039-Q1 comes in a small VSSOP-10 package, allowing for a compact PCB design and saving valuable space in space-constrained automotive environments.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to +125°C, it is robust and reliable for use in harsh automotive conditions.
  • Automotive Qualification: The device meets automotive qualification standards (AEC-Q100), ensuring high reliability and performance in automotive applications.

Applications:

  • Powertrain systems
  • Safety systems
  • Motor control units
  • Battery management systems
  • Sensor monitoring

The ADS7039-Q1 is equipped with a SPI-compatible serial interface that supports daisy-chaining in multi-ADC systems, which simplifies the design of complex automotive systems requiring multiple ADCs. Its built-in oscillator further reduces the external component count, contributing to a more streamlined design.

Overall, the ADS7039-Q1 from Texas Instruments is a robust and versatile ADC solution that delivers high-speed, precise data conversion with the reliability demanded by the automotive industry. Its compact size, high-speed performance, and low power consumption make it an excellent choice for modern automotive electronics.

You May Also Be Interested in

Analog Devices Inc.
IC INTERFACE SPECIALIZED 24SOIC / 24-SOIC
Lowest to $40.0268
Asahi Kasei Microsystems
INTEGRATED CIRCUIT / ADC, Audio 24 b 32k ~ 96k I2C, SPI 44-LQFP (10x10)
Lowest to $36.6075
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP / ADC 3.5 Digit 44-MQFP (10x10)
Need more? Email Us
Asahi Kasei Microsystems
IC ADC/AUDIO 24BIT 8K-216K 28SOP / ADC, Audio 24 b 8k ~ 216k Serial 28-SOP
Need more? Email Us
Analog Devices Inc.
12-BIT R/D CONVERTER / R/D Converter 12 b Serial, Parallel 44-LQFP (10x10)
Need more? Email Us
Analog Devices Inc.
IC DAS 12BIT 500K 44PLCC
Lowest to $80.8422
Analog Devices Inc.
MULTI-CH 24-BIT SIGMA-DELTA DAC / DAC, Audio 24 b 192kHz I2S, Serial, SPI 48-LQFP (7x7)
Lowest to $6.9285
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 192K 48LQFP / ADC, Audio 24 b 192k I2C, SPI 48-LQFP (7x7)
Lowest to $17.5631
Asahi Kasei Microsystems
IC DAC/AUD 24BIT 16K-96K 24VSOP / DAC, Audio 24 b 16k ~ 96k Serial 24-VSOP
Lowest to $1.8835

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6484 $57.6940
85+ $1.3526 $114.9710
130+ $1.3103 $170.3390
180+ $1.2681 $228.2580
230+ $1.2257 $281.9110
310+ $1.0989 $340.6590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,203 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess