EN
  • EN
  • DE

AMC1350DWV

Part No AMC1350DWV
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description 5-V INPUT, PRECISION VOLTAGE SEN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001472-AMC1350DWV
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Linear Amplifiers Special Purpose Amplifiers
Package Tube
Product Status Active
Type Isolation
Applications Driver
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Ultra Librarian 3D Model Ultra Librarian AMC1350DWV CAD Model

Description

The AMC1350DWV from Texas Instruments is a high-precision isolated delta-sigma modulator that converts an analog input signal into a high-speed data stream with galvanic isolation based on magnetic coupling technology. This advanced modulator is designed for current and voltage measurement in power converters, motor control applications, and inverter systems, providing robust and accurate signal conversion for critical applications.

Key Features

  • High Accuracy: The AMC1350DWV offers excellent linearity and dynamic performance, ensuring precise measurements with a signal bandwidth up to 78kHz.
  • Isolation: With reinforced isolation of up to 7kV peak, the device provides safety and protection against high voltage transients, making it suitable for high-voltage applications.
  • High Oversampling Ratio: Its high oversampling ratio (OSR) allows for effective noise reduction, which is critical in noisy industrial environments.
  • Robust Design: The device is designed to operate in harsh industrial environments, with an extended temperature range and resistance to electromagnetic interference (EMI).
  • Integration: The AMC1350DWV integrates a reference voltage and an internal oscillator to minimize external components and simplify design.
  • Output Interface: It provides a 1-bit data stream output that can be interfaced with digital filters or microcontrollers for further processing.

Applications

The AMC1350DWV is ideal for a variety of applications that require accurate and isolated voltage or current measurements, including:

  • Renewable energy systems
  • Industrial motor drives
  • Power supply units
  • Electric vehicle charging stations
  • Power quality monitoring

With its combination of accuracy, isolation, and robustness, the AMC1350DWV from Texas Instruments is a reliable choice for engineers looking to improve the safety and performance of their power systems.

You May Also Be Interested in

National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075
Texas Instruments
IC AMP CLASS D STER 2.5W 16DSBGA
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Texas Instruments
TAS5121I 100-W MONO DIGITAL AMPL
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB STEREO 25DSBGA
Lowest to $1.1642
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2015 $51.2240
39+ $2.6269 $102.4491
59+ $2.5448 $150.1432
82+ $2.4627 $201.9414
106+ $2.3806 $252.3436
141+ $2.1344 $300.9504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess