EN
  • EN
  • DE

AMC1304M25DW

Part No AMC1304M25DW
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ISOLATED MOD 16BIT 78K 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Isolated Module 16 b 78k CMOS, Serial 16-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name AMC1304
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-42617-ND, AMC1304M25DW-ND, -296-42617, 296-42617
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911386-AMC1304M25DW
Ultra Librarian 3D Model Ultra Librarian AMC1304M25DW CAD Model

Description

Product Overview: Texas Instruments AMC1304M25DW

The AMC1304M25DW is a precision, delta-sigma (ΔΣ) modulator from Texas Instruments that offers a compelling solution for high-accuracy measurement applications, particularly in the field of industrial electronics. This device is designed to convert an analog input signal into a high-speed, single-bit data stream with exceptional isolation capabilities.

Key Features

  • High Precision: With a 16-bit resolution and a sampling rate of 250 kSPS (kilo-samples per second), the AMC1304M25DW delivers precise measurement results, making it suitable for demanding applications that require accurate data conversion.
  • Reinforced Isolation: The modulator incorporates Texas Instruments' proprietary capacitive isolation technology, providing reinforced isolation of up to 7000 VPK (peak voltage). This ensures safe and reliable operation in environments where electrical isolation is critical.
  • Differential Input: The AMC1304M25DW features a differential input with a ±250 mV input voltage range, which enhances the common-mode noise rejection and improves the quality of the signal acquisition in noisy industrial settings.
  • Low Power Consumption: The device operates with a low power consumption, making it an energy-efficient choice for portable and remote sensing applications.
  • Integrated Reference: An integrated voltage reference simplifies the design process by eliminating the need for external components, thus reducing the overall system complexity and cost.

Applications

The AMC1304M25DW is particularly adept for use in motor control systems, power quality monitoring, and protection relays, where precise current and voltage measurement is crucial. Its robust isolation and high precision also make it an excellent choice for battery management systems, renewable energy inverters, and other applications that require accurate isolation of high-voltage signals.

Package and Quality

This modulator is offered in a compact, 16-pin SOIC (DW) package, which is designed to meet stringent industrial quality standards. The AMC1304M25DW is also characterized for operation over the extended industrial temperature range, ensuring reliable performance under variable environmental conditions.

With its combination of high precision, reinforced isolation, and low power consumption, the AMC1304M25DW from Texas Instruments stands out as a top-tier component for industrial measurement solutions.

You May Also Be Interested in

Analog Devices Inc.
The AD7533 is a low cost, 10-bit, 4-quadrant multiplying DAC manufactured using an advanced...
Need more? Email Us
Analog Devices Inc.
IC ADC 18BIT SAR 10LFCSP / 18 Bit Analog to Digital Converter 1 Input 1 SAR 10-LFCSP-WD (3x3)
Lowest to $17.3282
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $25.1793
Analog Devices Inc.
IC ADC 14BIT SAR 28SSOP / 14 Bit Analog to Digital Converter 8 Input 1 SAR 28-SSOP
Lowest to $68.5469
Texas Instruments
IC ADC 38TSSOP / Bit Analog to Digital Converter Input 38-TSSOP
Lowest to $17.4443
Analog Devices Inc.
IC ADC 24BIT SAR 16TSSOP / 24 Bit Analog to Digital Converter 1 Input 1 SAR 16-TSSOP
Lowest to $46.9805
Texas Instruments
IC ADC 12BIT SAR 64LQFP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 64-LQFP (10x10)
Lowest to $10.8833
Maxim Integrated
DAC 1-CH Resistor-String 16-bit 16-Pin TQFN EP T/R
Lowest to $11.7875
Analog Devices Inc.
IC ADC 8BIT PIPELINED 20SOIC / 8 Bit Analog to Digital Converter 1 Input 1 Pipelined 20-SOIC
Lowest to $17.4627

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.6177 $67.8531
6+ $18.5582 $111.3492
9+ $17.9782 $161.8038
12+ $17.3983 $208.7796
15+ $16.8183 $252.2745
20+ $15.0785 $301.5700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess