EN
  • EN
  • DE

AMC1300DWVR

Part No AMC1300DWVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC ISOLATION 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Isolation IC Current Sensing, Power Management 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 8-SOIC (0.295", 7.50mm Width)
Case / Package 8-SOIC
Family Name AMC1300
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AMC1300DWVR-ND, 296-50921-2, 296-50921-1, 296-50921-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911382-AMC1300DWVR
Ultra Librarian 3D Model Ultra Librarian AMC1300DWVR CAD Model

Description

Product Overview: AMC1300DWVR by Texas Instruments

The AMC1300DWVR is a precision isolation amplifier designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's extensive portfolio of isolation amplifiers that are specifically engineered to provide accurate, isolated data transmission in a wide range of industrial and automotive applications.

Key Features

  • High Isolation Voltage: The AMC1300DWVR is capable of withstanding isolation voltages up to 7000 VPK, ensuring safety and reliability in high-voltage applications.
  • High Precision: With an emphasis on accuracy, this isolation amplifier provides a low offset error (±200 µV max) and a low nonlinearity (±0.03% max), making it ideal for precise measurement tasks.
  • Enhanced Stability: It offers excellent temperature and long-term stability, which is critical for consistent performance across various environmental conditions.
  • Robust Design: The AMC1300DWVR is designed to operate in harsh industrial environments, with an extended temperature range from -40°C to +125°C.
  • Optimized Power Consumption: This device features a low supply current, which helps to minimize power consumption in energy-sensitive systems.

Applications

The AMC1300DWVR is suited for a multitude of applications, including:

  • Motor control systems
  • Renewable energy inverters
  • Power supplies
  • Battery management systems
  • Industrial automation and process control

Package and Quality

TI's AMC1300DWVR comes in a compact SOIC (DWV) 8-pin package, which is optimized for space-constrained applications. The device is also AEC-Q100 qualified, making it suitable for automotive applications that demand high reliability and performance standards.

Overall, the AMC1300DWVR from Texas Instruments stands out as a robust and high-performance solution for systems requiring accurate voltage measurements across isolated grounds. Its combination of high isolation, precision, and stability, along with TI's reputation for quality, makes it an excellent choice for engineers and designers working on advanced electronic systems.

You May Also Be Interested in

Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP / Variable Gain Amplifier IC Data Acquisition 8-PDIP
Lowest to $2.3359
Analog Devices Inc.
IC AMP COMP REF 8MSOP / Amplifier, Comparator, Reference IC Current Sensing, Power Management 8-MSOP
Lowest to $9.1864
Maxim Integrated
8 X 4 VIDEO XPOINT SWITCH / Amplifier IC Testing Equipment 40-PDIP
Need more? Email Us
Analog Devices Inc.
IC ADC DRIVER 16LFCSP / ADC Driver IC Data Acquisition 16-LFCSP (3x3)
Lowest to $4.2448
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Analog Devices Inc.
IC VGAIN AMP 32LFCSP / Variable Gain Amplifier IC Signal Processing 32-LFCSP-WQ (5x5)
Lowest to $23.2836
Microchip Technology
IC POSTAMPLIFIER 16QFN / Postamplifier IC Optical Networks 16-QFN (3x3)
Lowest to $10.6332
Texas Instruments
5-V-INPUT PRECISION REINFORCED I / Isolated IC Driver 8-SOIC
Lowest to $3.0657
Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4159 $56.6360
90+ $1.1618 $104.5620
135+ $1.1255 $151.9425
185+ $1.0892 $201.5020
240+ $1.0529 $252.6960
320+ $0.9440 $302.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,110 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess