EN
  • EN
  • DE

AM5706BCBDJEA

Part No AM5706BCBDJEA
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MPU SITARA 667MHZ 538FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001227-AM5706BCBDJEA
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Embedded Microprocessors
Series Sitara™
Package Tray
Base Product Number AM5706
Product Status Active
Mounting Type Surface Mount
Package / Case 538-LFBGA, FCBGA
Supplier Device Package 538-FCBGA (17x17)
Voltage - I/O 1.35V, 1.5V, 1.8V, 3.3V
Ultra Librarian 3D Model Ultra Librarian AM5706BCBDJEA CAD Model

Description

The AM5706BCBDJEA is a high-performance microprocessor from Texas Instruments, designed to meet the demands of modern embedded and industrial applications. This processor is part of the Sitara™ processor family, which is renowned for its integration of advanced processing capabilities with a variety of peripherals and interfaces.

Key Features

  • Advanced Processing Core: At the heart of the AM5706BCBDJEA lies a powerful ARM® Cortex®-A15 core that can handle complex computations and multitasking with ease, making it suitable for a wide range of applications, from automation to multimedia.
  • Dual-Core Architecture: This device features a dual-core architecture that enables efficient parallel processing, thereby enhancing system performance and responsiveness.
  • Integrated Graphics: The processor includes an integrated graphics engine that supports high-resolution displays and is capable of driving advanced graphical user interfaces.
  • Rich Peripherals: A plethora of onboard peripherals including USB, Ethernet, and HDMI interfaces, allow for versatile connectivity options and easy integration into various systems.
  • Industrial Communication: With support for industrial communication protocols, the AM5706BCBDJEA is ideal for applications requiring robust data exchange, such as factory automation and control systems.

Applications

The versatility of the AM5706BCBDJEA makes it suitable for a broad range of applications. It is particularly well-suited for:

  • Industrial Automation
  • Human Machine Interface (HMI)
  • Networking Equipment
  • Medical Imaging
  • Interactive Point-of-Sale Systems

Technical Specifications

The technical specifications of the AM5706BCBDJEA include:

  • CPU: ARM® Cortex®-A15 MPCore™
  • Graphics: Integrated PowerVR™ SGX544 Graphics Engine
  • Memory: Supports DDR3/DDR3L RAM
  • I/O: HDMI, USB 2.0, Gigabit Ethernet, and more
  • Package: 423-pin BGA

With its robust feature set and scalability, the AM5706BCBDJEA processor from Texas Instruments is an excellent choice for designers looking to create sophisticated and reliable systems in the industrial, medical, and consumer electronics sectors.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $84.9290 $84.9290
2+ $82.2750 $164.5500
3+ $79.6209 $238.8627
4+ $76.9669 $307.8676
5+ $69.0048 $345.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 197 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess