EN
  • EN
  • DE

AM4376BZDNA80

Part No AM4376BZDNA80
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description MOD ARM CORTEX-A9 491NFBGA / MPU AM437x RISC 32bit 800MHz 491-Pin NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Core Processor ARM Cortex-A9
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, DDR3, DDR3L
Graphics Acceleration No
Display & Interface Controllers TSC, WXGA
Ethernet 10/100/1000 Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range -40°C ~ 105°C (TJ)
Security Features Crypto Accelerator
Package 491-LFBGA
Manufacturer Package 491-NFBGA (17x17)
Additional Interfaces CAN, HDQ/1-Wire, I2C, McASP, MMC/SD/SDIO, QSPI, SPI, SD/SDIO, UART
Win Source Part Number 768468-AM4376BZDNA80
Popularity Medium
Supply and Demand Status Limited
Family Name AM4376
ECCN 5A992.c
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AM4376BZDNA80 CAD Model

Description

The AM4376BZDNA80 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the demanding requirements of modern embedded systems. This MCU is part of the Sitara™ processor family, which is known for its rich set of features and integration capabilities, making it an ideal choice for a wide range of industrial applications.

Key Features

  • Advanced Processing Core: At the heart of the AM4376BZDNA80 is an ARM® Cortex®-A9 core that runs at a speed of up to 800MHz, offering a balance of high performance and power efficiency.
  • Enhanced Connectivity: This MCU provides a variety of connectivity options, including Gigabit Ethernet, dual CAN ports, USB, and PCIe, enabling seamless integration with other components and peripherals.
  • Robust Peripheral Set: It comes equipped with an extensive set of peripherals that support a range of functions such as display control, touch interface, and audio processing.
  • Integrated Security Features: With built-in security features like secure boot, cryptographic acceleration, and a hardware random number generator, the AM4376BZDNA80 ensures that your application is protected against unauthorized access and tampering.
  • Real-Time Processing: The inclusion of a programmable real-time unit (PRU) and industrial communication subsystem (PRU-ICSS) allows for real-time processing capabilities, which are essential for industrial control and automation.

Applications

The versatility of the AM4376BZDNA80 makes it suitable for a variety of applications, including:

  • Industrial automation and control systems
  • Human-machine interface (HMI) panels
  • Networking equipment
  • Point-of-sale terminals
  • Medical equipment

Support and Resources

Texas Instruments provides comprehensive support and resources for the AM4376BZDNA80, including detailed datasheets, technical documentation, and software tools to facilitate development. TI's active community and customer support are available to help developers overcome challenges and bring their products to market quickly and efficiently.

With its robust feature set and Texas Instruments' commitment to quality and support, the AM4376BZDNA80 is an excellent choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.7515 $55.5030
5+ $22.7705 $113.8525
7+ $22.0589 $154.4123
10+ $21.3473 $213.4730
13+ $20.6358 $268.2654
17+ $18.5010 $314.5170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess