EN
  • EN
  • DE

AM3715CBCDNB

Part No AM3715CBCDNB
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DSP MULTIPURPOSE & OTHER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 8 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 860931-AM3715CBCDNB
Ultra Librarian 3D Model Ultra Librarian AM3715CBCDNB CAD Model

Description

The Texas Instruments AM3715CBCDNB is a high-performance ARM Cortex-A8 microprocessor that is designed to meet the needs of a wide range of industrial, consumer, and automotive applications. This microprocessor is part of the Sitara™ family, which is renowned for providing scalable solutions with robust processing capabilities and a variety of connectivity options.

Key Features

  • Advanced ARM Cortex-A8 Core: At the heart of the AM3715CBCDNB is an ARM Cortex-A8 processor that can run up to 1GHz, delivering the power and efficiency needed for complex applications.
  • Integrated Graphics Processing: The device includes a POWERVR™ SGX Graphics Accelerator, which supports high-quality, 2D/3D graphics acceleration, making it ideal for multimedia-intensive applications.
  • Rich Peripherals Integration: With a wide range of integrated peripherals, including USB 2.0, MMC/SD/SDIO, UARTs, SPI, I2C, and more, this microprocessor allows for flexible design and connectivity options.
  • Low Power Consumption: Designed for power-sensitive applications, the AM3715CBCDNB offers multiple power-saving modes to reduce overall power consumption.
  • High-Performance Memory Interface: It supports high-speed DDR2 and DDR3 memory, which enhances the overall system performance.

Applications

The versatile nature of the AM3715CBCDNB makes it suitable for a variety of applications, including:

  • Portable Data Terminals
  • Navigation Devices
  • Medical Imaging
  • Industrial Control
  • Home Automation
  • Automotive Infotainment

Support and Reliability

Texas Instruments provides comprehensive support for the AM3715CBCDNB, including detailed documentation, development tools, and software resources to assist designers in realizing their projects' full potential. Additionally, TI's commitment to quality ensures that their products are reliable and suitable for extended lifecycle applications.

Overall, the Texas Instruments AM3715CBCDNB microprocessor is an excellent choice for developers looking for a blend of performance, graphics capabilities, and energy efficiency in their embedded systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess