EN
  • EN
  • DE

DMVA2ZCEDR

Part No DMVA2ZCEDR
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DIGITAL VIDEO SOC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Tray
Product Status Active
Base Product Number DMVA2
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 772792-DMVA2ZCEDR
Ultra Librarian 3D Model Ultra Librarian DMVA2ZCEDR CAD Model

Description

The Texas Instruments DMVA2ZCEDR is a high-performance, integrated circuit designed for advanced digital signal processing applications. This product is a part of Texas Instruments' extensive lineup of embedded processors, which are renowned for their reliability, efficiency, and cutting-edge technology.

Key Features

  • High Processing Power: The DMVA2ZCEDR is equipped with a powerful digital signal processor (DSP) core that enables it to handle complex algorithms and data-intensive tasks with ease.
  • Low Power Consumption: Despite its robust performance capabilities, this device maintains low power consumption, making it ideal for battery-operated devices or energy-sensitive applications.
  • Advanced Connectivity: With a range of communication interfaces, including I2C, SPI, and UART, this chip offers versatile connectivity options for a variety of peripheral devices.
  • Robust Security Features: Security is a priority in the design of the DMVA2ZCEDR, featuring secure boot, cryptographic accelerators, and tamper detection to protect sensitive data and prevent unauthorized access.

Applications

The DMVA2ZCEDR is suitable for a diverse set of applications, particularly where high-speed signal processing and low power consumption are critical. It is commonly used in:

  • Industrial automation and control systems
  • Wireless communication equipment
  • Medical imaging devices
  • Audio and video processing units
  • Automotive infotainment and advanced driver-assistance systems (ADAS)

Technical Specifications

Parameter Value
Clock Frequency Up to GHz
Operating Temperature -40°C to +85°C
Package / Case Surface-Mount
Supply Voltage Varies by model

The DMVA2ZCEDR from Texas Instruments is a testament to the company's commitment to providing innovative solutions that meet the evolving needs of modern electronics. With its combination of performance, efficiency, and security, this product stands out as an excellent choice for developers looking to create sophisticated digital signal processing systems.

You May Also Be Interested in

Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess