EN
  • EN
  • DE

MSC8156VT1000B

Part No MSC8156VT1000B
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC PROCESSOR QUAD DGTL 783FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Part Status Obsolete (End Of Life)
Type SC3850 Six Core
Interface Ethernet, I2C, PCI, RGMII, Serial RapidIO, SGMII, SPI, UART/USART
Clock Rate 1GHz
Non-Volatile Memory ROM (96kB)
On-Chip RAM 576kB
Voltage - I/O 2.50V
Voltage - Core 1.00V
Temperature Range - Operating 0°C ~ 90°C
Mounting Style SMD
Part Number Series MSC8156
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811588-MSC8156VT1000B
Ultra Librarian 3D Model Ultra Librarian MSC8156VT1000B CAD Model

Description

The NXP MSC8156VT1000B is a high-performance digital signal processor (DSP) designed to meet the demanding requirements of advanced telecommunication systems and high-speed data processing applications. This powerful DSP is part of NXP's MSC815x/6x family, which is well-known for its exceptional computational capabilities and energy efficiency.

Key Features and Benefits

  • Advanced DSP Core: The MSC8156VT1000B features six SC3850 cores, each running at a frequency of 1GHz. This multicore architecture allows for parallel processing, making it ideal for handling multiple complex algorithms simultaneously.
  • High-Speed Connectivity: With an integrated Serial RapidIO (SRIO) interface and multiple PCI Express (PCIe) ports, this DSP offers high-speed data transfers that are essential for real-time processing in communication systems.
  • Enhanced Memory Architecture: It comes with an advanced memory subsystem that includes a 1.5MB L2 cache and supports DDR2 and DDR3 memory types, providing ample bandwidth for data-intensive tasks.
  • MAPLE-B2P Accelerator: The inclusion of a MAPLE-B2P baseband accelerator enhances the performance of baseband processing tasks, particularly in wireless applications, by offloading these functions from the main cores.
  • Power Efficiency: NXP's MSC8156VT1000B is designed with power efficiency in mind, featuring dynamic power management that enables the reduction of power consumption based on workload demands.
  • Software Support: The processor is supported by a comprehensive software ecosystem, including NXP's CodeWarrior development tools, which simplifies the development process and reduces time-to-market.

Applications

The MSC8156VT1000B is ideally suited for a range of applications, including but not limited to wireless base stations, media gateways, video conferencing systems, and medical imaging. Its robust processing capabilities and connectivity options make it an excellent choice for any application requiring high-speed signal processing and efficient data management.

In summary, the NXP MSC8156VT1000B DSP is a versatile and powerful solution for the modern demands of telecommunications and data processing. With its multicore design, connectivity features, and dedicated accelerators, it stands out as a leading choice for developers looking to create high-performance, energy-efficient products.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
Cirrus Logic Inc.
IC DSP DECODER 32BIT 128-LQFP /
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $277.0150 $277.0150
2+ $248.3583 $496.7166
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 136 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess