EN
  • EN
  • DE

AM3358BZCZ100

Part No AM3358BZCZ100
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 1.0GHZ 324NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Core Processor ARM Cortex-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed(Frequency) 1.0GHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration Yes
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100/1000 Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating 0°C to 90°C (TJ)
Security Features Cryptography, Random Number Generator
Case / Package 324-NFBGA(15x15)
Additional Interfaces CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Win Source Part Number 1016566-AM3358BZCZ100
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 126
Ultra Librarian 3D Model Ultra Librarian AM3358BZCZ100 CAD Model

Description

The AM3358BZCZ100 is a high-performance microprocessor from Texas Instruments, designed to cater to a wide array of applications ranging from industrial to consumer electronics. This versatile component is part of the Sitara™ processor family and is particularly well-suited for applications that require a balance between processing power and energy efficiency.

Key Features:

  • CPU: The processor is built around an ARM Cortex-A8 core that can run up to 1 GHz, providing a robust platform for computation-intensive applications.
  • Memory: It supports various memory interfaces, including DDR2, DDR3, and DDR3L, allowing for flexible and scalable memory options to match specific application requirements.
  • Graphics: Integrated with a PowerVR SGX graphics accelerator, the AM3358BZCZ100 supports 3D graphics, making it ideal for graphical user interfaces and other multimedia applications.
  • Connectivity: With a range of peripherals and interfaces such as Gigabit Ethernet, USB, CAN, and PCIe, this microprocessor offers extensive connectivity options.
  • Real-Time Processing: The device features dual programmable real-time units (PRU-ICSS) for real-time processing tasks, which are essential for industrial applications like motor control and industrial Ethernet.
  • Low Power Consumption: Despite its robust performance capabilities, the AM3358BZCZ100 maintains low power consumption, making it suitable for power-sensitive applications.

Applications:

The AM3358BZCZ100 is designed for a diverse range of applications. It is highly sought after in industrial automation for tasks such as HMI (Human Machine Interface), networking, motor drives, and control systems. Additionally, it is used in portable data terminals, educational consoles, home automation, and patient monitoring systems in the healthcare sector.

Package and Quality:

This processor comes in a 324-pin BGA (Ball Grid Array) package, which allows for efficient heat dissipation and a compact footprint on the printed circuit board. Texas Instruments is known for its commitment to quality, and the AM3358BZCZ100 is no exception, meeting high-reliability standards for industrial and commercial applications.

You May Also Be Interested in

Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
IBM
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9052 $63.6208
8+ $13.0504 $104.4032
12+ $12.6426 $151.7112
17+ $12.2347 $207.9899
22+ $11.8269 $260.1918
29+ $10.6035 $307.5015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,040 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess