EN
  • EN
  • DE

AM3356BZCZA80

Part No AM3356BZCZA80
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 800MHZ 324NFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 800MHz 324-NFBGA (15x15)
Manufacturer Texas Instruments
Series Sitara™
Package Tray
Core Processor ARM® Cortex®-A8
Speed 800MHz
Operating Temperature Range -40°C ~ 105°C (TJ)
Package 324-LFBGA
Case / Package 324-NFBGA (15x15)
Family Name AM3356
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 296-39719-5-ND, 296-39719-5, AM3356BZCZA80-ND, -296-39719-5-ND, 296-39719
Quantity per package 126
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911359-AM3356BZCZA80
Ultra Librarian 3D Model Ultra Librarian AM3356BZCZA80 CAD Model

Description

Product Overview: Texas Instruments AM3356BZCZA80

The AM3356BZCZA80 is a high-performance microprocessor from Texas Instruments (TI), designed to cater to a wide array of industrial and consumer applications. This versatile system-on-chip (SoC) integrates advanced features that enable it to deliver exceptional processing capabilities, making it an ideal choice for developers looking to create sophisticated and efficient systems.

Key Features:

  • CPU: At the heart of the AM3356BZCZA80 is an ARM Cortex-A8 processor that can run up to 800MHz, providing a robust platform for computation-intensive applications. Its powerful architecture allows for enhanced multitasking and supports high-level operating systems.
  • Memory: The SoC includes a 32KB of L1 Instruction Cache, 32KB of L1 Data Cache, and 256KB of L2 Cache, along with a 176KB of on-chip boot ROM and 64KB of RAM, ensuring smooth performance and quick data access.
  • Graphics: It comes equipped with a SGX530 3D graphics engine, which delivers advanced graphics capabilities suitable for a wide range of multimedia applications.
  • Connectivity: The AM3356BZCZA80 offers a variety of connectivity options including dual Gigabit Ethernet MACs, high-speed USB 2.0 with PHY, and multiple UARTs, I2C, and SPI interfaces for comprehensive peripheral integration.
  • Industrial Communication: This processor supports a range of industrial communication protocols such as EtherCAT, PROFIBUS, Ethernet/IP, and others, making it highly adaptable to industrial automation and control systems.
  • Power Efficiency: Designed with power efficiency in mind, the AM3356BZCZA80 is optimized for low-power consumption without compromising on performance, suitable for battery-powered devices and energy-conscious applications.
  • Package: The device comes in a 324-pin BGA (Ball Grid Array) package, which allows for a compact footprint on printed circuit boards.

Applications:

The AM3356BZCZA80 is engineered for versatility, finding its place in a broad spectrum of applications such as:

  • Industrial automation and control systems
  • Human-machine interface (HMI)
  • Networking equipment
  • Portable data terminals
  • Medical electronics
  • Home automation and security systems

With its comprehensive feature set, the AM3356BZCZA80 from Texas Instruments stands as a powerful and flexible solution for designers looking to develop cutting-edge products with demanding performance and connectivity requirements.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3105 $51.1735
15+ $6.8478 $102.7170
23+ $6.6165 $152.1795
33+ $6.1538 $203.0754
43+ $5.9224 $254.6632
53+ $5.6911 $301.6283
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,592 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess