EN
  • EN
  • DE

AM3356BZCEA60

Part No AM3356BZCEA60
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU / ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 600MHz 298-NFBGA (13x13)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr Texas Instruments
Series Sitara™
Package Tray
Core Processor ARM® Cortex®-A8
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 600MHz
Co-Processors/DSP Multimedia; NEON™ SIMD
RAM Controllers LPDDR, DDR2, DDR3, DDR3L
Graphics Acceleration Yes
Display & Interface Controllers LCD, Touchscreen
Ethernet 10/100/1000Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Security Features Cryptography, Random Number Generator
Package / Case 298-LFBGA
Supplier Device Package 298-NFBGA (13x13)
Additional Interfaces CAN, I2C, McASP, McSPI, MMC/SD/SDIO, UART
Base Product Number AM3356
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names AM3356BZCEA60-ND,296-44985
Standard Package 160
Win Source Part Number 1224333-AM3356BZCEA60
Ultra Librarian 3D Model Ultra Librarian AM3356BZCEA60 CAD Model

Description

The AM3356BZCEA60 is a high-performance microprocessor from Texas Instruments, designed to meet the demanding needs of modern embedded applications. This product is part of the Sitara™ processor family, which is renowned for its integration of advanced processing capabilities with a variety of peripherals.

Key Features:

  • Core: The AM3356BZCEA60 is built around the ARM Cortex-A8 processor, which operates at a speed of up to 1 GHz. This core delivers the computational power necessary for intensive processing tasks, ensuring efficient operation in industrial, automotive, and consumer electronics applications.
  • Memory: It supports various types of external memory interfaces including DDR2, DDR3, and DDR3L, providing flexibility in system design and ensuring ample storage for complex applications.
  • Graphics: The processor includes a POWERVR™ SGX Graphics Accelerator, which is capable of driving 3D graphics for user interfaces and other graphical applications, making it an ideal choice for multimedia-intensive projects.
  • Connectivity: With a range of integrated peripherals, this processor offers multiple connectivity options like Gigabit Ethernet, USB 2.0, and CAN, facilitating easy communication with other devices and networks.
  • Industrial Communication: The AM3356BZCEA60 supports industrial communication protocols such as EtherCAT, PROFIBUS, Ethernet/IP, and more, making it suitable for industrial automation and control systems.

Applications:

The versatility of the AM3356BZCEA60 makes it an excellent choice for a wide range of applications. These include:

  • Human Machine Interface (HMI)
  • Industrial automation
  • Networking equipment
  • Point-of-service terminals
  • Medical imaging

Reliability and Support:

Texas Instruments is known for its commitment to quality and long-term reliability. The AM3356BZCEA60 is backed by a robust support ecosystem, which includes technical documentation, development tools, and an active community of developers and engineers. This support ensures that integrating the AM3356BZCEA60 into your product is as seamless as possible, reducing development time and accelerating time-to-market.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4477 $53.7908
10+ $11.0341 $110.3410
15+ $10.6892 $160.3380
20+ $10.3444 $206.8880
26+ $9.9996 $259.9896
34+ $8.9652 $304.8168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess