EN
  • EN
  • DE

AM26LS32ACPW

Part No AM26LS32ACPW
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/4 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 0/4 Receiver - RS422, RS423 16-TSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width)
Case / Package 16-TSSOP
Family Name AM26LS32
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AM26LS32ACPW-ND, -AM26LS32ACPWE4-NDR, AM26LS32ACPWG4-ND, AM26LS32ACPWG4, -AM26LS32ACPWE4, 296-32829-5
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911345-AM26LS32ACPW
Ultra Librarian 3D Model Ultra Librarian AM26LS32ACPW CAD Model

Description

Product Overview: AM26LS32ACPW by Texas Instruments

The AM26LS32ACPW is a high-performance quadruple differential line receiver designed to meet the stringent requirements of reliable data communication in industrial and telecommunications applications. Manufactured by the renowned electronics company Texas Instruments, this integrated circuit is specifically engineered to provide optimal performance in systems that require the reception of balanced or differential signals.

Key Features

  • Compatibility: The AM26LS32ACPW is designed to be compatible with the industry-standard 26LS32 line receiver specifications, ensuring seamless integration into existing systems.
  • Quadruple Channels: This device features four independent line receivers, each capable of receiving and converting differential input signals to proper logic levels for digital processing.
  • Wide Range of Supply Voltages: It operates over a wide range of supply voltages from 4.5V to 5.5V, making it versatile for various power environments.
  • High Input Impedance: The high input impedance minimizes loading on the bus line, preserving signal integrity over longer distances.
  • Fast Propagation Delays: The device boasts fast propagation delays, which are critical for high-speed data transmission and ensuring minimal signal lag.

Applications

The AM26LS32ACPW is ideally suited for applications where data integrity and noise immunity are paramount. Some of the typical applications include:

  • Industrial control systems
  • Data acquisition systems
  • Telecommunication networks
  • Ground loop elimination systems
  • High-speed modems

Package and Quality

The device is offered in a 16-pin TSSOP (Thin Shrink Small Outline Package) that is designed for space-saving on the PCB and is specified over the full industrial temperature range (-40°C to 85°C). Texas Instruments ensures that the AM26LS32ACPW meets rigorous industry standards for quality and reliability, providing a dependable solution for critical communication systems.

In summary, the AM26LS32ACPW from Texas Instruments stands out as a robust and reliable component for any system requiring high-speed, noise-resistant differential signal reception. Its combination of performance, compatibility, and quality makes it a go-to choice for engineers and designers in the field.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4029 $50.3625
305+ $0.3306 $100.8330
470+ $0.3203 $150.5410
650+ $0.3100 $201.5000
835+ $0.2996 $250.1660
1,120+ $0.2686 $300.8320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,967 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess