EN
  • EN
  • DE

AM26LS31MJ

Part No AM26LS31MJ
Manufacturer Texas Instruments
Catalog Hard To Find
Description Quadruple Differential Line Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1143477-AM26LS31MJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM26LS31MJ CAD Model

Description

Product Overview: AM26LS31MJ from Texas Instruments

The AM26LS31MJ is a quadruple differential line driver designed by Texas Instruments, known for its reliability and performance in digital communication systems. This integrated circuit is specifically engineered to convert TTL or CMOS input levels into differential outputs, which are capable of driving balanced lines such as twisted pair cables.

Key Features

  • Interface Type: The AM26LS31MJ features a TTL interface, ensuring compatibility with a wide range of digital logic levels and systems.
  • Output Configuration: It provides four differential line drivers in a single package, which helps in reducing the number of components required for multiple line driving applications.
  • Supply Voltage: This device operates over a wide range of supply voltages, typically from 4.5V to 5.5V, making it versatile for use in various system voltages.
  • Speed: It is designed for high-speed operation, which is crucial for modern digital communication systems requiring fast data transfer rates.
  • Power Dissipation: AM26LS31MJ is optimized for low power dissipation, which is essential for maintaining thermal efficiency and reliability over extended periods of use.
  • Temperature Range: The device is rated for a wide operating temperature range, ensuring stable performance across diverse environmental conditions.
  • Package: It comes in a robust 16-pin Ceramic DIP (CDIP) package, which offers excellent durability and thermal resistance.

Applications

The AM26LS31MJ is suited for a variety of applications that require high-speed differential transmission of data. These include:

  • Digital data transmission systems
  • Instrumentation and control systems
  • Factory automation and process controls
  • Professional audio and video equipment
  • Networking equipment and interfaces

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The AM26LS31MJ is backed by TI's rigorous testing and validation processes, ensuring that customers receive reliable and consistent performance for their critical communication needs.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess