EN
  • EN
  • DE

AM26C32CDB

Part No AM26C32CDB
Manufacturer Texas Instruments
Catalog Specialized ICs
Description GP51-04166-92,92/05/13,   ANALOG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 911341-AM26C32CDB
Ultra Librarian 3D Model Ultra Librarian AM26C32CDB CAD Model

Description

The AM26C32CDB is a quadruple differential line receiver designed to meet the stringent requirements of the TIA/EIA-422-B and ITU Recommendation V.11. Manufactured by Texas Instruments, this device is an integral part of digital communication systems that require high-speed data transmission and reception over long distances or in noisy environments.

Key Features

  • Differential Input Thresholds: The AM26C32CDB offers typical differential input thresholds of ±200 mV, which enhances its ability to detect signals in electrically noisy environments, ensuring reliable data transmission.
  • 3-State Outputs: Equipped with 3-state outputs, this device allows for direct connection to a bus-structured system. It ensures that multiple receivers can connect to a single bus line without interference.
  • Wide Supply Range: It operates over a wide supply voltage range of 4.5V to 5.5V, making it versatile for various applications and compatible with standard TTL logic families.
  • High Impedance: The high-impedance differential inputs are maintained even when the device is powered off, thus minimizing loading on the bus line.
  • Fast Propagation Delays: The device features fast propagation delays and high data rates, which are critical for high-speed data transmission systems.
  • Temperature Range: The AM26C32CDB operates over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in a wide variety of operating conditions.

Applications

The AM26C32CDB is ideal for applications that require high-speed data reception and robust noise immunity. Common applications include:

  • Telecommunications Systems
  • Industrial Control Systems
  • Professional Audio Equipment
  • Data Acquisition Systems
  • Local Area Networks (LAN)

Package and Quality

The device is available in a 16-pin SOIC package, offering a compact footprint for space-constrained applications. Texas Instruments' commitment to quality ensures that the AM26C32CDB meets the highest standards for performance and reliability.

With its robust feature set and reliable performance, the AM26C32CDB from Texas Instruments stands out as a superior choice for designers looking to implement differential line receivers in their digital communication systems.

You May Also Be Interested in

Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5480 $54.1800
80+ $1.2702 $101.6160
125+ $1.2305 $153.8125
170+ $1.1908 $202.4360
220+ $1.1511 $253.2420
295+ $1.0320 $304.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess