EN
  • EN
  • DE

HV826LG

Part No HV826LG
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description Drivers - EL Backlighting HVCMOS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SOIC
Height 1.25 mm
Length 4.9 mm
Max Operating Temperature 85 °C
Max Supply Voltage 3.5 V
Min Operating Temperature -25 °C
RoHS Non-Compliant
Weight 142.994995 mg
Width 3.9 mm
Win Source Part Number 1149727-HV826LG
Categories Interface - Specialized
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HV826LG CAD Model

Description

Microchip Technology's HV826LG: High-Voltage EL Lamp Driver

The HV826LG from Microchip Technology is a dedicated integrated circuit designed for driving electroluminescent (EL) lamps. This high-voltage driver is optimized to provide a reliable and efficient solution for applications that require backlighting, such as LCD displays, keypads, and other user interfaces.

Key Features

  • High-Voltage Output: The HV826LG is capable of generating an output voltage necessary for EL lamp operation, ensuring bright and consistent illumination.
  • Low Power Consumption: Designed with energy efficiency in mind, this driver minimizes power usage, making it ideal for battery-powered devices.
  • Integrated Oscillator: With an onboard oscillator, the HV826LG simplifies the circuit design by reducing the number of external components required.
  • Adjustable Brightness: Users can control the EL lamp brightness through external components, allowing for customization based on specific application needs.
  • Compact Packaging: The HV826LG comes in a small package, making it suitable for space-constrained applications.

Applications

The versatility of the HV826LG makes it an excellent choice for a variety of applications where EL lamp backlighting is necessary. Common uses include:

  • Portable electronics
  • Instrumentation panels
  • Medical devices
  • Automotive interior lighting
  • Industrial controls

Technical Specifications

The HV826LG boasts a robust set of technical specifications that ensure its performance in demanding environments:

  • Operating Voltage Range: 2.5V to 6.0V
  • High Output Voltage: Up to 220Vpp
  • Integrated Half Bridge Driver
  • Soft-Start Capability to Prolong Lamp Life
  • RoHS Compliant

In conclusion, Microchip Technology's HV826LG is a highly capable EL lamp driver that offers a blend of high performance, energy efficiency, and versatility, making it an ideal choice for designers looking to enhance their products with high-quality backlighting solutions.

You May Also Be Interested in

Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
Texas Instruments
Specialized RoHS
Lowest to $1.3098
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess