EN
  • EN
  • DE

SMBYW04-200

Part No SMBYW04-200
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 200V 4A SMC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 200V
Current - Average Rectified (Io) 4A
Voltage - Forward (Vf) (Max) @ If 1.25V @ 12A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage @ Vr 10μA @ 200V
Mounting SMD (SMT)
Case / Package SMC (DO-214AB)
Operating Temperature - Junction 150°C (Max)
Win Source Part Number 101648-SMBYW04-200
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SMBYW04-200 CAD Model

Description

The SMBYW04-200, from the renowned semiconductor manufacturer STMicroelectronics, is a high-performance Schottky rectifier designed for applications that demand efficient and reliable power conversion. This component is housed in a robust SMB package, which is designed to optimize the thermal performance and reliability of the device in a wide range of operating conditions.

Key Features

  • Low Forward Voltage Drop: The SMBYW04-200 features a low forward voltage drop, which enhances its efficiency in power conversion, leading to energy savings in the application it is used in.
  • High Surge Capability: With its ability to handle high surge currents, this rectifier is well-suited for applications where transient overvoltage conditions may occur.
  • High Junction Temperature: This device can operate at high temperatures, making it suitable for challenging thermal environments.
  • Surface Mount Package: The SMB package allows for easy integration into various circuit designs, providing a compact and reliable solution for power rectification needs.

Applications

The SMBYW04-200 is ideal for a diverse range of applications, including:

  • Switching power supplies
  • Adapters and chargers
  • DC/DC converters
  • Reverse battery protection circuits
  • Lighting systems
  • Automotive applications

Technical Specifications

Parameter Value Package SMB (DO-214AA) Repetitive Peak Reverse Voltage (V<sub>RRM) 200 V Average Forward Current (I<sub>F(AV)) 1 A Non-Repetitive Peak Forward Surge Current (I<sub>FSM) 40 A Operating Junction Temperature (T<sub>j) -40°C to +150°C

For engineers and designers looking for a reliable and efficient solution for their power rectification needs, the SMBYW04-200 from STMicroelectronics represents a robust choice, offering both performance and durability in a compact, surface-mountable form factor.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $0.0547
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Micro Commercial Co
Interface
Lowest to $0.0880
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess