AM26C31IDRG4 Differential Line Driver
The AM26C31IDRG4 is a high-performance differential line driver known for its robust performance and reliability in a variety of applications. Designed to meet the needs of modern communication systems, this line driver excels in transmitting digital data over long distances and through noisy environments.
- Applications/Projects:
- Data Communication
- Long-Distance Data Transfer
- Digital Signal Processing Systems
- Industrial Control Networks
- Features and Benefits:
- Wide Supply Voltage Range: 4.5V to 5.5V, ensuring compatibility with various systems.
- High Speed: Capable of supporting data rates up to 10 Mbps, providing swift data transmission.
- Short-Circuit Protection: Protects the device from damage during short-circuit events.
- Low Power Consumption: Efficient power use makes it suitable for energy-sensitive applications.
- Thermal Shutdown: Ensures safety by preventing overheating.
- Additional Details:
- Low pulse distortion for accurate signal transmission.
- Compact SOIC-16 package facilitates easy integration into PCBs.