EN
  • EN
  • DE

AM1806EZWTD4

Part No AM1806EZWTD4
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 456MHZ 361NFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 456MHz
Co-Processors/DSP System Control; CP15
RAM Controllers LPDDR, DDR2
Graphics Acceleration No
Display & Interface Controllers LCD
USB USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range -40°C ~ 90°C (TJ)
Package 361-LFBGA
Manufacturer Package 361-NFBGA (13x13)
Additional Interfaces I2C, McASP, McBSP, SPI, MMC/SD, UART
Win Source Part Number 768436-AM1806EZWTD4
Popularity Medium
Supply and Demand Status Limited
Quantity per package 90
Ultra Librarian 3D Model Ultra Librarian AM1806EZWTD4 CAD Model

Description

The AM1806EZWTD4 is a sophisticated System-on-Chip (SoC) from the renowned semiconductor manufacturer, Texas Instruments. This high-performance microcontroller is a part of TI's Sitara™ family, designed to meet the demanding requirements of modern embedded applications.

At the heart of the AM1806EZWTD4 lies an ARM9 core that runs at a speed of up to 450 MHz, providing a solid balance between processing power and energy efficiency. This makes it an ideal choice for industrial applications, including automation controllers, human-machine interfaces (HMIs), and networking equipment.

The device boasts a wide range of integrated peripherals. It includes a 10/100 Mb/s Ethernet MAC with a dedicated DMA controller, ensuring fast and reliable network connectivity. Additionally, it features a High-Speed USB 2.0 On-The-Go interface with an integrated PHY, allowing for easy connection to USB devices and hosts.

The AM1806EZWTD4 supports a variety of external memory interfaces, including DDR2, NAND Flash, and NOR Flash, providing flexibility in system design. Its rich set of peripherals also encompasses multiple UARTs, SPIs, I2C modules, and a host of other interfaces that are crucial for a wide range of embedded applications.

For graphical user interfaces, the microcontroller includes an LCD controller that supports up to 24-bit color and a variety of display types. This feature is particularly important for applications that require a user-friendly interface with touch screen capabilities.

Texas Instruments has equipped the AM1806EZWTD4 with an array of security features, including a secure boot loader and a 128-bit AES encryption engine. These security measures ensure the integrity and confidentiality of your data, making this SoC suitable for applications where data security is paramount.

The microcontroller is provided in a 361-pin BGA package, which is designed for optimal space-saving on the PCB. With its extensive support for operating systems like Linux, the AM1806EZWTD4 is not only versatile but also easy to integrate into a variety of software environments, simplifying the development process.

In summary, the AM1806EZWTD4 from Texas Instruments is a powerful and versatile SoC that offers a comprehensive feature set for complex embedded systems. Its combination of performance, connectivity, and security makes it an excellent choice for a multitude of industrial and networking applications.

You May Also Be Interested in

Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7181 $63.4362
4+ $26.0251 $104.1004
6+ $25.2118 $151.2708
9+ $24.3986 $219.5874
11+ $23.5853 $259.4383
15+ $21.1454 $317.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess