EN
  • EN
  • DE

AM1705DPTP3

Part No AM1705DPTP3
Manufacturer Texas Instruments
Catalog Embedded - Microprocessors
Description IC MPU SITARA 375MHZ 176HLQFP / MPU AM17x RISC 32bit 375MHz 3.3V 176-Pin HLQFP EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Sitara
Packaging Tube
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 375MHz
Co-Processors/DSP System Control; CP15
RAM Controllers SDRAM
Graphics Acceleration No
Ethernet 10/100 Mbps (1)
USB USB 2.0 + PHY (1)
Voltage - I/O 1.8V, 3.3V
Operating Temperature Range 0°C ~ 90°C (TJ)
Package 176-LQFP Exposed Pad
Manufacturer Package 176-HLQFP (24x24)
Additional Interfaces I2C, McASP, SPI, MMC/SD, UART
Win Source Part Number 768423-AM1705DPTP3
Popularity Medium
Supply and Demand Status Limited
Family Name AM1705
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian AM1705DPTP3 CAD Model

Description

The AM1705DPTP3 is a high-performance microcontroller unit (MCU) from Texas Instruments, designed to meet the needs of demanding industrial, automotive, and consumer applications. This versatile MCU is built on an advanced architecture that provides a perfect blend of power efficiency and processing capability, making it an ideal choice for a wide range of embedded systems.

Key Features:

  • Core: The AM1705DPTP3 is equipped with a powerful ARM Cortex-A8 core that can run up to 1 GHz, delivering the computational power necessary to handle complex algorithms and high-level operating systems.
  • Memory: It includes a rich set of memory features, with up to 256KB of on-chip RAM and a range of external memory interfaces, including support for DDR2 and DDR3, ensuring ample storage for application code and data.
  • Connectivity: This MCU offers a comprehensive set of connectivity options, such as multiple UARTs, I2C, SPI, USB 2.0 OTG, and Ethernet MAC, facilitating easy integration into a variety of systems and enabling communication with other devices.
  • Graphics: With an integrated SGX graphics accelerator, the AM1705DPTP3 is capable of rendering high-quality 2D/3D graphics, which is essential for GUI-based applications and multimedia processing.
  • Real-Time Processing: The device features a programmable real-time unit (PRU) for offloading real-time processing tasks from the ARM core, thereby improving system responsiveness and performance.

Applications:

The AM1705DPTP3 is designed to be highly adaptable and can be used in a variety of applications, including:

  • Industrial automation and control systems
  • Automotive infotainment and dashboard systems
  • Portable consumer devices
  • Medical equipment
  • Networking and communication infrastructure

With its robust set of features and capabilities, the AM1705DPTP3 from Texas Instruments provides designers with a flexible and powerful platform to create innovative and efficient products that stand out in the competitive technology market.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4697 $52.4091
7+ $14.3341 $100.3387
11+ $13.8862 $152.7482
15+ $13.4382 $201.5730
20+ $12.9903 $259.8060
26+ $11.6465 $302.8090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess