EN
  • EN
  • DE

ALM2402FQPWPRQ1

Part No ALM2402FQPWPRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 14HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Power Amplifier Circuit Rail-to-Rail 14-HTSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 14-HTSSOP
Family Name ALM2402
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-ALM2402FQPWPRQ1TR, 296-ALM2402FQPWPRQ1CT, 296-ALM2402FQPWPRQ1DKR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860887-ALM2402FQPWPRQ1
Ultra Librarian 3D Model Ultra Librarian ALM2402FQPWPRQ1 CAD Model

Description

The ALM2402FQPWPRQ1 is a high-performance, automotive-grade operational amplifier designed and manufactured by Texas Instruments, a global semiconductor company known for its innovative and reliable products. This operational amplifier is part of TI's extensive portfolio of amplifiers that cater to a wide range of applications, including automotive and industrial systems.

Key Features

  • Automotive Grade: The ALM2402FQPWPRQ1 is AEC-Q100 qualified, ensuring it meets the stringent requirements for automotive applications.
  • Dual Channel: It features a dual operational amplifier configuration, providing flexibility for various circuit designs.
  • Wide Supply Range: The device operates over a wide supply range, accommodating various automotive power systems.
  • Low Noise: It has a low noise density, which makes it ideal for sensitive applications requiring high signal integrity.
  • High Output Drive: The ALM2402FQPWPRQ1 is capable of delivering a high output drive, suitable for driving heavy loads.
  • Thermal Shutdown: It includes a thermal shutdown feature, which protects the device from overheating and potential damage.
  • Robust ESD Protection: The operational amplifier is equipped with robust electrostatic discharge (ESD) protection, ensuring durability in harsh environments.

Applications

The ALM2402FQPWPRQ1 is designed for a range of automotive applications, including:

  • Advanced driver-assistance systems (ADAS)
  • Powertrain systems
  • Automotive sensor interfaces
  • Infotainment and audio systems
  • Automotive control modules

Quality and Reliability

As with all Texas Instruments products, the ALM2402FQPWPRQ1 is manufactured to the highest quality standards. Its automotive-grade qualification ensures that it can withstand the rigors of the automotive environment, including temperature extremes and vibrations. Additionally, the device's reliability is backed by Texas Instruments' comprehensive testing and quality control processes.

For engineers and designers seeking a robust, high-performance operational amplifier for their automotive applications, the ALM2402FQPWPRQ1 from Texas Instruments offers an ideal solution that combines functionality, reliability, and versatility.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess