Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series 568xx
Package Tray
Product Status Obsolete
Programmable Not Verified
Core Processor 56800E
Core Size 16-Bit
Speed 120MHz
Connectivity EBI/EMI, SCI, SPI, SSI
Peripherals DMA, POR, WDT
Number of I/O 47
Program Memory Size 80KB (40K x 16)
Program Memory Type SRAM
RAM Size 24K x 16
Voltage - Supply (Vcc/Vdd) 1.62V ~ 1.98V
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number DSP568
Standard Package 300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 587238-DSP56858FVE
Ultra Librarian 3D Model Ultra Librarian DSP56858FVE CAD Model

Description

NXP DSP56858FVE Product Overview

The NXP DSP56858FVE is a highly integrated digital signal processor designed to deliver exceptional performance for demanding audio and industrial applications. This powerful DSP is part of NXP's 56800E core family, which is renowned for its hybrid architecture that combines the processing power of a DSP with the functionality of a microcontroller. The DSP56858FVE is specifically engineered to handle complex algorithms and provide real-time processing capabilities, making it an ideal choice for applications such as automotive audio systems, home theater systems, professional audio equipment, and industrial control systems.

Key Features

  • Processing Power: At the heart of the DSP56858FVE lies a 24-bit digital signal processor that can run at speeds up to 100 MHz, providing the computational horsepower required for high-performance audio processing and control applications.
  • Memory: The device comes equipped with 48KB of on-chip SRAM and 256KB of on-chip flash memory, allowing for efficient data storage and quick access to program code.
  • Peripherals: A variety of integrated peripherals enhance the DSP's functionality, including a Serial Peripheral Interface (SPI), two Serial Communication Interfaces (SCI), an I2C bus, and a Host Interface (HI). These interfaces facilitate easy communication with external devices and systems.
  • Audio Capabilities: With its dedicated hardware for digital audio processing, the DSP56858FVE can support multiple audio channels with high-quality sound and low latency, making it perfect for sophisticated audio applications.
  • Flexibility: The processor's programmable nature allows for customization to meet specific application needs, and its comprehensive development tools support a streamlined design process.

Applications

The versatility of the DSP56858FVE makes it suitable for a wide range of applications. In the automotive sector, it can be used for engine sound enhancement, noise cancellation, and audio signal processing. In consumer electronics, it powers high-fidelity audio systems, such as soundbars and wireless speakers. For industrial uses, the DSP can manage complex control algorithms for motor control and power management systems.

Overall, the NXP DSP56858FVE stands out as a robust and reliable solution for any application requiring high-quality digital signal processing combined with microcontroller functionality.

You May Also Be Interested in

Silicon Labs
IC MCU 32BIT 256KB FLASH 48QFN
Need more? Email Us
ECAD model for EFM32PG1B200F256GM48-C0R
Renesas Electronics America
Single-Chip Microcomputer
Need more? Email Us
ECAD model for HD6473294TF16
NXP / Nexperia
32-bit ARM Cortex-M3 MCU; up to 200 kB SRAM; Ethernet, two High-speed USB, LCD, and external memory controller
Lowest to $7.2636
ECAD model for LPC1810FBD144
Silicon Labs
IC MCU 8BIT 64KB FLASH 24QFN
Lowest to $3.6908
ECAD model for EFM8LB12F64ES1-C-QFN24R
Microchip Technology
IC MCU 8BIT 8KB OTP 44VQFP
Need more? Email Us
ECAD model for AT80C52X2DYF-RLTUM
Infineon Technologies
8-Bit Single-Chip Microcontroller
Need more? Email Us
ECAD model for SAK-XC886LM-6FFA
Atmel
8-bit Microcontroller with In-System Programmable Flash
Lowest to $13.5139
ECAD model for ATMEGA6450-16AU
NXP / Nexperia
Cortex-M0 based microcontrollers with industry-leading power and efficiency
Lowest to $1.8460
ECAD model for LPC1114FHN33/201
Infineon Technologies
IC MCU 32BIT 1MB FLASH 100TQFP
Need more? Email Us
ECAD model for TC223L16F133FACKXUMA1

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2001 $62.4002
5+ $25.6001 $128.0005
7+ $24.8000 $173.6000
10+ $24.0000 $240.0000
13+ $23.2000 $301.6000
17+ $20.8000 $353.6000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,899 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention