EN
  • EN
  • DE

AFE8316A1RGTR

Part No AFE8316A1RGTR
Manufacturer Texas Instruments
Catalog RF Front End (LNA + PA)
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Texas Instruments
Package Bulk
Product Status Active
Standard Package 1 pcs
Win Source Part Number 736876-AFE8316A1RGTR
Ultra Librarian 3D Model Ultra Librarian AFE8316A1RGTR CAD Model

Description

Introducing the AFE8316A1RGTR from Texas Instruments

The AFE8316A1RGTR is a state-of-the-art analog front-end (AFE) integrated circuit designed by Texas Instruments. This high-performance component is tailored for advanced signal processing applications, particularly in the fields of medical imaging, industrial control systems, and communication infrastructure. Its robust design and versatile features make it an ideal choice for engineers and designers looking to develop systems with precise data acquisition and signal conditioning capabilities.

Key Features

  • High Precision: The AFE8316A1RGTR boasts exceptional accuracy and linearity, which are critical for applications requiring precise measurements and high-quality signal reproduction.
  • Integration: This AFE integrates multiple functions into a single chip, reducing the need for external components, simplifying design, and saving on board space and cost.
  • Low Noise: Designed with low noise performance in mind, it ensures that signals are processed with minimal disturbance, resulting in clearer and more reliable data.
  • Power Efficiency: The AFE8316A1RGTR is optimized for low power consumption, making it suitable for portable and battery-powered devices where energy efficiency is paramount.
  • Flexibility: With programmable gain and filter options, the device can be easily adapted to a wide range of applications and signal types.

Technical Specifications

The AFE8316A1RGTR is built with cutting-edge technology to meet the demands of complex electronic systems. It operates over a broad temperature range, ensuring reliability and performance even in extreme conditions. The device comes in a compact QFN (quad-flat no-leads) package that is conducive to modern, space-constrained designs.

Applications

Due to its high level of integration and performance, the AFE8316A1RGTR is an excellent choice for a variety of applications, including:

  • Medical Imaging Systems
  • Industrial Process Control
  • Test and Measurement Equipment
  • Communication Systems

With the AFE8316A1RGTR, Texas Instruments continues its tradition of providing innovative, high-quality components that push the boundaries of electronic design. Whether you're developing cutting-edge medical devices or robust industrial systems, this AFE can help you achieve your design goals with efficiency and precision.

You May Also Be Interested in

Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Analog Devices Inc.
AFE General Purpose 3.3V 48-Pin LFCSP EP T/R / 900 MHz ISM Band Analog RF Front End | RFID RF IC
Need more? Email Us
Maxim Integrated
IC AMP GPS/GNSS FRONTEND 10TDFN
Lowest to $10.5717
Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.1925
Skyworks Solutions Inc.
The Right Products for Your System Applications
Lowest to $91.4286
Microchip Technology
Need more? Email Us
Skyworks Solutions Inc.
2.4GHZ CMOS WLAN / BLUETOOTH RFEIC WITH PA, LNA WITH BYPASS & SP3T SWITCH
Lowest to $0.3927
Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2408

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8778 $51.8004
43+ $2.3613 $101.5359
66+ $2.2875 $150.9750
91+ $2.2137 $201.4467
117+ $2.1400 $250.3800
157+ $1.9186 $301.2202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,838 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess