EN
  • EN
  • DE

AFE5851IRGCT

Part No AFE5851IRGCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog Front End (AFE)
Description IC AFE 12-BIT SER 65MSPS 64VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Number of Channels 16
Power (Watts) 633mW
Analog Supply Voltage 1.7 V to 1.9 V, 3 V to 3.6 V
Digital Supply Voltage 1.7 V to 1.9 V
Case / Package 64-VQFN (9x9)
Win Source Part Number 1016253-AFE5851IRGCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AFE5851IRGCT CAD Model

Description

The AFE5851IRGCT is a highly integrated, multi-channel analog front-end (AFE) solution from the renowned semiconductor manufacturer, Texas Instruments. This product is designed for medical imaging applications, specifically targeting ultrasound systems that require high levels of precision and performance. The AFE5851IRGCT is a testament to Texas Instruments' commitment to providing advanced technology for the healthcare industry.

Key Features

  • Channel Count: The device features eight channels of low-noise preamplification, time-gain control, analog-to-digital conversion, and digital I/Q demodulation, making it suitable for portable and compact ultrasound systems.
  • High Performance: Each channel incorporates a low-noise amplifier (LNA) with a noise figure of 2.6 dB, ensuring clear signal acquisition, which is critical for high-quality medical imaging.
  • Integrated Analog-to-Digital Converters: The 12-bit ADCs provide a high dynamic range, which is essential for capturing detailed ultrasound images.
  • Programmable Gain: The AFE5851IRGCT offers a programmable time-gain control (TGC) that allows for precise control over the amplification levels throughout the imaging process.
  • Flexible Interface: It features a serial peripheral interface (SPI) for easy communication with microcontrollers and digital signal processors, enabling seamless integration into system designs.

Applications

The AFE5851IRGCT is primarily used in medical ultrasound imaging but can also be adapted for other applications that require multi-channel signal acquisition with high fidelity and precision. Its compact size and integration level make it ideal for portable and high-channel density systems.

Product Benefits

With the AFE5851IRGCT, system designers can benefit from reduced system complexity and BOM cost due to the integration of multiple functions into a single chip. The device's low power consumption is particularly advantageous for battery-operated portable ultrasound systems, ensuring longer operational times between charges. Additionally, the high level of integration and performance offered by the AFE5851IRGCT can significantly shorten the development cycle, enabling faster time-to-market for new medical devices.

You May Also Be Interested in

Microchip Technology
IC AFE 1 CHAN 16BIT 16SOIC
Lowest to $11.0253
Broadcom Limited
MULTI-MODE DSL TRANSCEIVER (30A) / Channel AFE Bit
Lowest to $12.8344
Texas Instruments
IC AFE 1 CHAN 10VSSOP
Need more? Email Us
Texas Instruments
IC AFE 1 CHAN 24BIT 28TSSOP
Need more? Email Us
National Semiconductor (TI)
A/D CONVERTER, 16-BIT, 3 CHANNEL
Lowest to $13.6047
National Semiconductor (TI)
IC SUPERVISOR PWR SUP SUPPORT
Lowest to $9.3754
Microchip Technology
IC AFE 1 CHAN 17BIT 24SOIC
Need more? Email Us
Texas Instruments
IC AFE 2 CHAN 12BIT 16WSON
Need more? Email Us
Analog Devices Inc.
SINGLE CHN PLC SIGMA DELTA ADC+A
Lowest to $29.6866

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $146.6166 $146.6166
2+ $141.7294 $283.4588
3+ $127.0677 $381.2031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess