EN
  • EN
  • DE

CD54HCT112F3A

Part No CD54HCT112F3A
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description HIGH SPEED CMOS LOGIC DUAL J-K F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr Texas Instruments
Series 54HCT
Package Tube
Product Status Active
Function Set(Preset) and Reset
Type JK Type
Output Type Complementary
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 60 MHz
Max Propagation Delay @ V, Max CL 35ns @ 4.5V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 4mA, 4mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 4 µA
Input Capacitance 10 pF
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Through Hole
Supplier Device Package 16-CDIP
Package / Case 16-CDIP (0.300", 7.62mm)
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 577315-CD54HCT112F3A
Ultra Librarian 3D Model Ultra Librarian CD54HCT112F3A CAD Model

Description

The CD54HCT112F3A is a high-performance, CMOS logic dual JK flip-flop integrated circuit produced by Texas Instruments. This device is part of the HCT family, which means it offers a combination of high-speed performance similar to the LS-TTL family with the low power consumption of standard CMOS integrated circuits. This makes the CD54HCT112F3A an excellent choice for use in a wide range of digital applications.

Key Features

  • Logic Type: JK Flip-Flop
  • Output Type: Differential
  • Number of Elements: Dual
  • Number of Bits per Element: 1
  • Trigger Type: Positive Edge
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -55°C to 125°C
  • Mounting Type: Through Hole
  • Package / Case: LCC-20
  • Propagation Delay Time: 18ns at 4.5V

Product Description

The CD54HCT112F3A is designed for high-speed, reliable performance in digital systems. Each flip-flop has independent J, K, set, reset, and clock inputs and buffered Q and Q outputs. The set and reset are asynchronous active low inputs and operate independently of the clock input. The flip-flops switch on the rising edge of the clock. There is also a master reset input that overrides all other inputs to reset the flip-flop.

With its fast propagation delay and low power consumption, the CD54HCT112F3A is suitable for a variety of applications including counters, shift registers, control circuits, and toggle functions. The device is characterized for operation from -55°C to 125°C, making it reliable for industrial and military-grade applications that require operation under extreme temperatures.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the CD54HCT112F3A is no exception. It is manufactured using Texas Instruments' stringent quality control processes, ensuring high reliability and performance consistency. This product is available in a ceramic LCC-20 package, providing robustness and durability for applications requiring a through-hole mounting solution.

For detailed specifications, technical documentation, and application support, visit the Texas Instruments official website or contact your local Texas Instruments sales office.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2479 $60.4958
5+ $24.8188 $124.0940
7+ $24.0432 $168.3024
9+ $23.2676 $209.4084
12+ $22.4920 $269.9040
15+ $20.1652 $302.4780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess