EN
  • EN
  • DE

ADS8881IDRCT

Part No ADS8881IDRCT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 10VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Mounting Type Surface Mount
Base Product Number ADS8881
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 430384-ADS8881IDRCT
Ultra Librarian 3D Model Ultra Librarian ADS8881IDRCT CAD Model

Description

The ADS8881IDRCT from Texas Instruments is a high-performance, 18-bit analog-to-digital converter (ADC) designed for precision data acquisition systems. This ADC operates on a single power supply and is available in a compact VSON-10 package, making it an ideal choice for space-constrained applications.

Key Features

  • High Resolution: With its 18-bit resolution, the ADS8881IDRCT provides exceptional accuracy and minimizes quantization errors, ensuring reliable and precise measurements for critical applications.
  • Fast Sampling Rate: The device supports a sampling rate of up to 1 MSPS (mega-samples per second), allowing for the rapid acquisition of signals without sacrificing accuracy.
  • Low Power Consumption: Designed for power-sensitive applications, it features a low power consumption of only 7.5 mW at full speed, which decreases to 1.9 µW in power-down mode.
  • Single Supply Operation: The ADS8881IDRCT operates from a single 2.25V to 5.5V power supply, simplifying the power supply design.
  • Easy Interface: It includes a SPI-compatible serial interface that supports daisy-chaining of multiple devices, which is beneficial for multi-channel applications or when board space is limited.
  • Integrated Features: The ADC incorporates a low-drift voltage reference, an oscillator, and a reset function, reducing the need for external components and system calibration efforts.

Applications

The ADS8881IDRCT is versatile and can be used in various high-precision applications, including:

  • Medical instrumentation
  • Test and measurement equipment
  • Data acquisition systems
  • Industrial process control
  • Battery-powered devices
  • Portable instrumentation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the ADS8881IDRCT is built to meet the high standards expected from TI products. It is designed for robust performance in demanding environments and is backed by TI's extensive support and reliability data.

You May Also Be Interested in

Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.4670 $98.9340
3+ $40.5883 $121.7649
4+ $39.3199 $157.2796
6+ $38.0515 $228.3090
7+ $36.7831 $257.4817
10+ $32.9780 $329.7800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess