EN
  • EN
  • DE

LMH6655MM

Part No LMH6655MM
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single/Dual Low Power, 250 MHz, Low Noise Amplifiers | IC OPAMP VFB 2 CIRCUIT 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Amplifier Type Voltage Feedback
Slew Rate 200V/μs
Gain Bandwidth Product 260MHz
Current - Input Bias 5μA
Voltage - Input Offset 1mV
Supply Current 4.5mA
Current - Output / Channel 120mA
Supply Voltage , Single/Dual (±) 4.5V ~ 12V, ±2.25V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LMH6655
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1201563-LMH6655MM
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMH6655MM CAD Model

Description

The LMH6655MM from Texas Instruments is a versatile low power, high-speed operational amplifier that delivers exceptional performance for a wide range of applications. Designed with the needs of modern electronics in mind, this operational amplifier combines low voltage operation with a high slew rate and bandwidth, making it an ideal choice for battery-powered devices and high-speed signal processing tasks.

Key Features

  • High Speed: With a slew rate of 130 V/µs and a bandwidth of 155 MHz, the LMH6655MM is capable of handling high-speed signals with ease, ensuring minimal distortion and high fidelity.
  • Low Power Consumption: The device operates with a quiescent current of just 1.7 mA, making it suitable for power-sensitive applications without sacrificing performance.
  • Wide Supply Range: The amplifier can be powered by a supply voltage ranging from 2.7V to 5.5V, allowing for flexibility in both single-supply and split-supply configurations.
  • Output Short-Circuit Protection: Built-in short-circuit protection enhances the durability of the LMH6655MM, safeguarding it against potential damage from output overloads.
  • Rail-to-Rail Output: The rail-to-rail output capability enables the amplifier to drive the output close to the supply rails, maximizing the dynamic range in applications with limited supply voltages.

Applications

The LMH6655MM is well-suited for a variety of applications, including:

  • Portable and battery-powered equipment
  • ADC buffer amplifiers
  • Video and RF signal processing
  • Active filters and amplifiers
  • Test and measurement systems

Package and Quality

Enclosed in an 8-pin VSSOP (MSOP) package, the LMH6655MM offers a compact footprint that is ideal for space-constrained applications. Texas Instruments' commitment to quality ensures that this operational amplifier meets the highest industry standards for reliability and performance.

Whether you're designing for consumer electronics, industrial instrumentation, or communication systems, the LMH6655MM from Texas Instruments provides a high-speed, low-power solution that doesn't compromise on performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7090 $53.6720
19+ $5.5049 $104.5931
29+ $5.3328 $154.6512
39+ $5.1608 $201.2712
51+ $4.9888 $254.4288
68+ $4.4727 $304.1436
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,299 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess