EN
  • EN
  • DE

ADS8686SEVM-PDK

Part No ADS8686SEVM-PDK
Manufacturer Texas Instruments
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description ADS8686SEVM-PDK / ADS8686S - 16 Bit 1M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Texas Instruments
Package Box
Product Status Active
Number of A/D Converters 2
Number of Bits 16
Sampling Rate (Per Second) 1M
Data Interface Parallel, Serial
Input Range ±10V
Utilized IC / Part ADS8686S
Supplied Contents Board(s), Cable(s)
Base Product Number ADS8686
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 910933-ADS8686SEVM-PDK
Ultra Librarian 3D Model Ultra Librarian ADS8686SEVM-PDK CAD Model

Description

Product Overview: ADS8686SEVM-PDK

The ADS8686SEVM-PDK from Texas Instruments is a comprehensive evaluation platform designed for the ADS8686S, a high-precision, 16-bit, dual-channel, simultaneous-sampling analog-to-digital converter (ADC). This precision ADC features a fully-differential input, a 500 kSPS per channel sample rate, and a flexible 4-wire serial interface with CRC error detection. It operates from a single 5V supply and includes a reference buffer, a 2.5V internal reference, an oscillator, and temperature sensor functionality, making it an ideal solution for industrial applications such as motor control, power quality measurement, and test and measurement systems.

Key Features and Benefits

  • Dual-Channel Simultaneous Sampling: Enables accurate multi-channel measurements by synchronously sampling inputs, reducing system complexity and data misalignment.
  • High Sample Rate: With a sample rate of up to 500 kSPS per channel, the ADS8686S provides the speed necessary for high-bandwidth applications.
  • Integrated Features: Includes a reference buffer, a 2.5V internal reference, and an oscillator, which simplifies the design and reduces external component count.
  • Flexible Interface: The SPI-compatible serial interface with optional CRC ensures reliable communication with microcontrollers or digital signal processors.
  • Temperature Sensor: An integrated temperature sensor allows for system diagnostics and monitoring, enhancing system reliability.
  • Comprehensive Evaluation Module: The EVM includes easy-to-use software for quick setup and data analysis, facilitating rapid development and prototyping.

Applications

  • Motor Control Systems
  • Power Quality Measurement
  • Test and Measurement Equipment
  • Data Acquisition Systems
  • Factory Automation and Process Controls

The ADS8686SEVM-PDK is a powerful tool for engineers and designers who require high-performance data acquisition in their systems. It provides an efficient and effective way to evaluate the functionality and performance of the ADS8686S ADC, ensuring a seamless transition from evaluation to production.

You May Also Be Interested in

ams
BOARD EVAL AS1525
Need more? Email Us
Texas Instruments
MODULE EVALUATION FOR ADS1224
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS1241 / EVALUATION MODULE FOR DATA CONVERSION IC
Lowest to $28.1542
Linear Technology
BOARD SAR ADC LTC2305 / LTC2305CMS ADC Demonstration Circuit Pscope Version K76 IDE
Need more? Email Us
Maxim Integrated
EVALUATION KIT FOR MAX1202 / MAX1202 EVALUATION KIT
Need more? Email Us
Texas Instruments
DEMO BOARD FOR PCM1801 / High Performance Data Conversion Kit
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7650 / AD7650AS/AD7650ACPZ ADC Evaluation Board 571KSPS
Need more? Email Us
Texas Instruments
DEMO BOARD FOR ADS1216 / DEMO BOARD
Need more? Email Us
Texas Instruments
DEMO BOARD FOR ADS1201
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $338.4241 $338.4241
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess