EN
  • EN
  • DE

ADS8598SIPMR

Part No ADS8598SIPMR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 18 Bit Analog to Digital Converter 8 Input 8 SAR 64-LQFP (10x10)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name ADS8598
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADS8598SIPMR-ND, 296-50904-6, 296-50904-1, 296-50904-2
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910927-ADS8598SIPMR
Ultra Librarian 3D Model Ultra Librarian ADS8598SIPMR CAD Model

Description

Introducing the ADS8598SIPMR from Texas Instruments

The ADS8598SIPMR is a precision, high-performance analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in semiconductor solutions. This ADC is part of the ADS8598S series, which is renowned for its exceptional accuracy and data acquisition capabilities in a variety of industrial and instrumentation applications.

At its core, the ADS8598SIPMR boasts a 16-bit resolution, providing fine granularity and high precision in measurement. This makes it an ideal choice for applications that require accurate data conversion from analog signals to digital form, such as process control, automation, and medical equipment.

One of the standout features of this product is its multi-channel configuration, allowing for simultaneous sampling of multiple analog inputs. This feature is particularly beneficial for systems that need to monitor several signals at once, reducing the complexity of the design and saving on additional components.

The ADS8598SIPMR operates within a wide supply voltage range, accommodating various system power requirements. It also features a low-power mode, which is critical for power-sensitive applications, ensuring that the system can maintain high performance while minimizing power consumption.

With its high-speed SPI-compatible serial interface, the ADS8598SIPMR ensures swift data transfer rates, which is essential for systems that demand quick processing and real-time performance. The device is housed in a compact VQFN (Very Thin Quad Flat Non-leaded) package, which not only saves space on the PCB but also allows for better thermal performance and easier integration into a wide range of products.

For engineers and designers looking for a reliable and accurate ADC, the ADS8598SIPMR from Texas Instruments is an excellent choice. Its robust feature set, combined with Texas Instruments' reputation for quality and support, ensures that your projects will benefit from precise data conversion, efficient operation, and long-term reliability.

Whether you're designing for industrial control systems, medical instrumentation, or any other precision-dependent application, the ADS8598SIPMR is a component that stands out for its superior performance in analog-to-digital conversion tasks.

You May Also Be Interested in

Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.7756 $99.5512
3+ $40.8415 $122.5245
4+ $39.5652 $158.2608
6+ $38.2889 $229.7334
7+ $37.0126 $259.0882
10+ $33.1837 $331.8370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess