EN
  • EN
  • DE

PUSB6B-LF-T7

Part No PUSB6B-LF-T7
Manufacturer Protek Devices
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1144712-PUSB6B-LF-T7
Categories Custom Parts
Manufacturer Protek Devices
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PUSB6B-LF-T7 CAD Model

Description

The PUSB6B-LF-T7 is a transient voltage suppressor (TVS) diode array manufactured by Protek Devices. This device is designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. It is specifically configured to protect USB data lines and other high-speed data interfaces. The PUSB6B-LF-T7 is characterized by its low capacitance and fast response time, making it suitable for applications where signal integrity and high data rates are critical. The device is available in a small surface-mount package, allowing for easy integration into compact electronic devices.

Applications:

  • USB Ports: Protects USB data lines in computers, laptops, and peripherals.
  • HDMI Ports: Employed to protect HDMI interfaces in TVs, monitors, and media players.
  • Ethernet Ports: Utilized to protect Ethernet interfaces in network devices and computers.
  • Mobile Phones: Protects data lines and I/O interfaces in smartphones and tablets.
  • Automotive Electronics: Found in automotive communication and control systems to protect against transient voltages.

Features:

  • Low Capacitance: Minimizes signal distortion and maintains signal integrity.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • ESD Protection: Provides robust protection against electrostatic discharge.
  • Low Leakage Current: Minimizes power consumption during normal operation.
  • Surface Mount Device (SMD): Facilitates automated assembly processes.

Benefits:

  • Protection Against ESD: Prevents damage to sensitive electronic components from electrostatic discharge.
  • Signal Integrity: Low capacitance ensures minimal signal distortion.
  • High Reliability: Robust protection against transient voltage events.
  • Compact Design: Allows for use in space-constrained applications.
  • Easy Integration: Surface mount design simplifies the assembly process.

Additional Details:

The PUSB6B-LF-T7 typically features a low clamping voltage to protect downstream components from overvoltage stress. It is designed to withstand multiple ESD strikes without degradation. The device has a typical capacitance of less than 1 pF, ensuring minimal impact on signal integrity. The low leakage current contributes to efficient power management in portable devices. Protek Devices provides detailed datasheets with specific electrical characteristics, including clamping voltage, capacitance, and ESD protection levels. These datasheets are essential for proper design and integration into electronic circuits. The device is designed to meet industry standards for environmental compliance, such as RoHS. The PUSB6B-LF-T7's small package size and robust protection capabilities make it a valuable component for ensuring the reliability and longevity of electronic systems.

You May Also Be Interested in

Richtek USA Inc.
Need more? Email Us
NEC
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
QSI
Need more? Email Us
Qorvo US Inc.
Lowest to $1.3063
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8267 $57.9204
30+ $3.9605 $118.8150
46+ $3.8369 $176.4974
63+ $3.7133 $233.9379
81+ $3.5897 $290.7657
108+ $3.2178 $347.5224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 918 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess