EN
  • EN
  • DE

ADS8586SIPMR

Part No ADS8586SIPMR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features 16 Bit Analog to Digital Converter 6 Input 6 SAR 64-LQFP (10x10)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name ADS8586
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50901-2, ADS8586SIPMR-ND, 296-50901-1, 296-50901-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910925-ADS8586SIPMR
Ultra Librarian 3D Model Ultra Librarian ADS8586SIPMR CAD Model

Description

Overview of Texas Instruments ADS8586SIPMR

The Texas Instruments ADS8586SIPMR is a high-performance, dual-channel, simultaneous-sampling analog-to-digital converter (ADC) that offers excellent data acquisition features for a variety of applications. This precision ADC is designed to provide fast, accurate conversions of analog signals to digital data in industrial, medical, and communication systems where high-speed data acquisition is crucial.

Key Features and Benefits

  • Simultaneous Sampling: The ADS8586SIPMR features two channels that sample simultaneously, ensuring accurate timing and phase information when measuring complex signals.
  • High Resolution: With a 16-bit resolution, this ADC provides precise measurement capabilities, making it ideal for applications requiring high levels of detail and accuracy.
  • High-Speed Performance: The device boasts a fast sampling rate of up to 500 kSPS (kilo-samples per second), allowing for the capture of rapidly changing signals without missing critical data points.
  • Wide Input Range: The ADC supports a wide input range, accommodating various signal amplitudes and providing flexibility in system design.
  • Integrated Features: It includes an internal reference and an out-of-range indicator, simplifying system design and enhancing reliability.
  • Interface: The ADS8586SIPMR is equipped with a parallel interface, facilitating easy integration with microcontrollers, DSPs, and FPGAs.
  • Small Footprint: Housed in a small VQFN-32 package, the ADC saves board space and is suitable for compact designs.

Applications

The ADS8586SIPMR is designed to meet the demands of a wide range of applications, including:

  • Industrial automation and process control
  • Motor control and power quality analysis
  • Medical instrumentation such as ECG and EEG monitoring
  • Data acquisition systems
  • Communication systems

With its combination of high-speed, precision, and simultaneous-sampling capabilities, the Texas Instruments ADS8586SIPMR ADC is an excellent choice for designers seeking to improve the performance and efficiency of their data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.4108 $82.8216
3+ $33.9781 $101.9343
5+ $32.9163 $164.5815
7+ $31.8545 $222.9815
9+ $30.7927 $277.1343
11+ $27.6072 $303.6792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 874 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess