EN
  • EN
  • DE

ADS8578SIPMR

Part No ADS8578SIPMR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT SAR 64LQFP / 14-Bit, High-Speed, 8-Channel, Simultaneous-Sampling ADC with Bipolar Inputs on a Single Supply
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 14
Sampling Rate (Per Second) 200k
Number of Inputs 8
Input Type Single Ended
Data Interface Parallel, Serial
Configuration PGA-ADC
Number of A/D Converters 8
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 4.75V ~ 5.25V
Voltage - Supply, Digital 2.3V ~ 5.25V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Mounting Style Surface Mount
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809071-ADS8578SIPMR
Ultra Librarian 3D Model Ultra Librarian ADS8578SIPMR CAD Model

Description

Product Overview: Texas Instruments ADS8578SIPMR

The Texas Instruments ADS8578SIPMR is a high-performance, 16-bit, 8-channel, pseudo-differential input, analog-to-digital converter (ADC) that offers an impressive blend of speed, precision, and power efficiency. Designed with advanced data acquisition systems in mind, this ADC is ideal for a wide range of applications, including industrial process control, medical instrumentation, and automated test equipment.

Key Features

  • High Resolution: The ADS8578SIPMR boasts a 16-bit resolution, ensuring precise digital representation of the analog input signal.
  • Multiple Channels: With 8 pseudo-differential input channels, this ADC can handle multiple signal inputs, making it highly versatile for complex systems.
  • High-Speed Performance: Featuring a maximum sampling rate of 200 kSPS (kilo-samples per second), the device ensures rapid data acquisition, which is critical for real-time processing applications.
  • Low Power Consumption: It is designed for power-sensitive applications, offering a normal mode power consumption of 80 mW and a power-down mode that reduces consumption to just 3 mW, contributing to overall system power efficiency.
  • Interface Flexibility: The ADS8578SIPMR includes a SPI-compatible serial interface, facilitating easy integration with a wide range of microcontrollers and digital systems.
  • Integrated Features: It comes with an internal reference and reference buffer, reducing the need for additional external components and simplifying system design.
  • Robust Packaging: Housed in a 48-pin LQFP (Low-profile Quad Flat Package), the ADS8578SIPMR is designed for durability and ease of mounting on printed circuit boards.

Applications

The ADS8578SIPMR is well-suited for applications that require high accuracy and multiple-channel data acquisition, such as:

  • Industrial automation and process control systems
  • Data acquisition systems (DAQ)
  • Medical imaging and patient monitoring
  • Instrumentation and control systems
  • Automated test equipment (ATE)

In conclusion, the Texas Instruments ADS8578SIPMR is a top-tier ADC that offers a remarkable combination of accuracy, speed, and power efficiency, making it an excellent choice for a multitude of precision data acquisition applications.

You May Also Be Interested in

Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.3801 $76.7602
4+ $31.4914 $125.9656
5+ $30.5073 $152.5365
7+ $29.5232 $206.6624
9+ $28.5391 $256.8519
12+ $25.5868 $307.0416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,314 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess