EN
  • EN
  • DE

ADS8568SPM

Part No ADS8568SPM
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-, 14-, 16-Bit, Eight-Channel, Simultaneous Sampling ANALOG-TO-DIGITAL CONVERTERS | IC ADC 16BIT SAR 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Resolution 16
Sampling Rate (Per Second) 500k
Number of Inputs 8
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Supply Voltage , Analog 5V
Supply Voltage , Digital 2.7V ~ 5.5V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Mounting Style SMD
Family Part Number ADS8568
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1142094-ADS8568SPM
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADS8568
Introduction Date May 01, 2011
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADS8568SPM CAD Model

Description

The ADS8568SPM is a state-of-the-art, high-performance, 16-bit, 8-channel analog-to-digital converter (ADC) designed by Texas Instruments. This precision ADC offers a remarkable sampling rate of up to 1.5 MSPS (mega samples per second), making it an ideal choice for high-speed data acquisition, multichannel systems, and medical imaging applications.

Key Features

  • Simultaneous Sampling: The ADS8568SPM can sample all eight channels simultaneously, which is crucial for maintaining phase coherency among multiple channels in advanced signal processing applications.
  • Integrated Reference: It comes with an internal reference that reduces external component count, simplifying design and ensuring high accuracy and stability over temperature and time.
  • Wide Input Range: The device features a versatile input range, accommodating a variety of signal amplitudes, which enhances its adaptability across different use cases.
  • Digital Interface: The presence of a parallel and serial SPI-compatible interface provides flexibility in interfacing with microcontrollers, DSPs, or FPGAs, allowing for easy integration into various system architectures.
  • Programmable Features: With programmable features such as the input range and data format, the ADS8568SPM can be customized to meet specific application requirements.

Applications

The ADS8568SPM is well-suited for a wide range of applications, including:

  • Industrial Data Acquisition Systems
  • Medical Imaging Equipment
  • Communications Systems
  • Scientific Instrumentation
  • Multichannel Data Logging

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The ADS8568SPM is no exception, built to meet the high standards expected from industry-leading technology providers. With Texas Instruments' expertise in analog and digital signal processing, you can expect the ADS8568SPM to deliver exceptional performance and robustness for your critical applications.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.3726 $78.7452
4+ $32.3057 $129.2228
5+ $31.2962 $156.4810
7+ $30.2866 $212.0062
9+ $29.2771 $263.4939
12+ $26.2484 $314.9808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess