Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh K5
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 1200V
Current - Continuous Drain (Id) @ 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 5V @ 100μA
Gate Charge (Qg) (Maximum) @ Vgs 44.2nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1370pF @ 100V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 250W (Tc)
Rds On (Maximum) @ Id, Vgs 690 mOhm @ 6A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-247
Package TO-247-3
Win Source Part Number 1262336-STW12N120K5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STW12N120K5
Introduction Date August 23, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STW12N120K5 CAD Model

Description

STW12N120K5 - N-channel 1200 V, 0.52 ohm typ., 12 A MDmesh™ K5 Power MOSFET in a TO-247 package

The STW12N120K5 is a high voltage N-channel Power MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This Power MOSFET is part of the MDmesh™ K5 series, which is known for its exceptional efficiency and performance in high voltage applications. The device is encapsulated in a TO-247 package, which is widely used for its robustness and ability to handle high current levels.

The STW12N120K5 boasts an impressive 1200 V breakdown voltage, making it an excellent choice for applications that require a high blocking voltage. This feature is particularly useful in industrial, lighting, medical, and consumer applications where high voltage operation is crucial. The device's low on-resistance of just 0.52 ohms typ. ensures minimal power loss and better overall efficiency, which is critical for energy-sensitive designs.

With a continuous current rating of 12 A, the STW12N120K5 can handle significant power levels, making it suitable for a wide range of power conversion applications such as switching power supplies, motor control, and power inverters. The MOSFET's fast switching speed and low gate charge are beneficial for high-frequency circuits, reducing switching losses and improving the overall performance of the application.

STMicroelectronics has engineered the STW12N120K5 with state-of-the-art MDmesh™ K5 technology, which utilizes a proprietary vertical structure. This technology ensures a low gate charge and low capacitances, which are key factors for high-efficiency power switching. The device also features a 100% avalanche tested design, ensuring reliability and robustness under harsh operating conditions.

In summary, the STW12N120K5 from STMicroelectronics is a powerful and reliable component for designers looking to optimize their high voltage power conversion systems. Its high breakdown voltage, low on-resistance, and fast switching characteristics make it a versatile choice for a multitude of applications requiring efficient power management.

You May Also Be Interested in

Fairchild/ON Semiconductor
1000V N-Channel MOSFET
Lowest to $1.8835
ECAD model for FQU2N100
Hitachi, Ltd
Silicon N-Channel MOS FET
Lowest to $9.6606
ECAD model for 2SK1154
International Rectifier
MOTOR Control Application
Need more? Email Us
ECAD model for IRFIB5N50L
NXP / Nexperia
N-channel TrenchMOS logic level FET
Lowest to $1.5847
ECAD model for BUK9Y19-75B
NXP / Nexperia
N-channel TrenchMOS transistor Logic level FET
Need more? Email Us
ECAD model for PHP55N03LT
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $1.7004
ECAD model for BUK9616-75B
Infineon Technologies
SIPMOSÒ Power-Transistor Features Enhancement mode Avalanche rated
Need more? Email Us
ECAD model for SPP80P06PG
International Rectifier
HEXFET Power MOSFET
Need more? Email Us
ECAD model for IRLU8203
Toshiba Semiconductor and Storage
Audio Frequency Low Noise Amplifier Applications
Lowest to $0.5863
ECAD model for 2SK209-BL

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0181 $56.1267
15+ $7.5106 $112.6590
24+ $7.2568 $174.1632
34+ $6.7493 $229.4762
44+ $6.4957 $285.8108
54+ $6.2419 $337.0626
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention