EN
  • EN
  • DE

ADS8517IBDWR

Part No ADS8517IBDWR
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 16BIT SAR 28SOIC / 16 Bit Analog to Digital Converter 1 Input 1 SAR 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Texas Instruments
Package Tape & Reel (TR)
Product Status Obsolete
Number of Bits 16
Sampling Rate (Per Second) 200k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Mounting SMD (SMT)
Base Product Number ADS8517
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADS8517IBDWRG4,ADS8517IBDWRG4-ND
Standard Package 1,000
Win Source Part Number 1013706-ADS8517IBDWR
Ultra Librarian 3D Model Ultra Librarian ADS8517IBDWR CAD Model

Description

Product Overview: Texas Instruments ADS8517IBDWR

The ADS8517IBDWR is a high-precision, 16-bit analog-to-digital converter (ADC) from the renowned semiconductor manufacturer Texas Instruments. This ADC is designed to offer exceptional accuracy and speed, making it an ideal choice for a wide range of applications that require high-resolution data acquisition, such as industrial automation, medical instrumentation, and scientific measurement systems.

Featuring a 16-bit successive approximation register (SAR) ADC architecture, the ADS8517IBDWR provides a fast sampling rate of up to 250kSPS (kilo-samples per second), which allows for real-time data processing in time-critical applications. Its differential inputs and low-noise performance ensure precision in measurement, while the wide input range accommodates a variety of signal types.

Key Features:

  • Resolution: 16-bit
  • Sampling Rate: Up to 250kSPS
  • Input Type: Differential
  • Interface: Serial (SPI compatible)
  • Power Supply: 5V single supply operation
  • Package: 20-pin SOIC

The device is equipped with a SPI-compatible serial interface, which simplifies the integration into digital systems, providing easy communication with microcontrollers and digital processors. Additionally, the ADS8517IBDWR operates on a single 5V power supply, which helps to reduce system power requirements and simplifies the power supply design.

The ADS8517IBDWR comes in a compact 20-pin SOIC package, which is conducive to space-constrained applications. The small footprint of the device, combined with its low power consumption, makes it an excellent choice for portable and battery-operated devices.

For design flexibility, Texas Instruments provides comprehensive support for the ADS8517IBDWR, including detailed datasheets, application notes, and evaluation modules. This support ensures that engineers can optimize the ADC's performance for their specific application requirements.

In summary, the ADS8517IBDWR from Texas Instruments is a versatile and high-performance ADC that delivers the accuracy and speed required for advanced data acquisition systems. Its robust feature set and support resources make it a reliable and efficient solution for precision analog-to-digital conversion needs.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.2775 $52.5550
5+ $21.5610 $107.8050
8+ $20.8872 $167.0976
10+ $20.2134 $202.1340
13+ $19.5397 $254.0161
18+ $17.5183 $315.3294
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,041 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess