EN
  • EN
  • DE

ADS8422IPFBR

Part No ADS8422IPFBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000644-ADS8422IPFBR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Series microPOWER™
Package Tape & Reel (TR)
Product Status Active
Number of Bits 16
Sampling Rate (Per Second) 4M
Input Type Differential
Data Interface Parallel
Ultra Librarian 3D Model Ultra Librarian ADS8422IPFBR CAD Model

Description

The ADS8422IPFBR is a high-performance, 16-bit analog-to-digital converter (ADC) from Texas Instruments, a leader in semiconductor design and manufacturing. This precision ADC is part of TI's extensive data converter portfolio and is designed to meet the rigorous demands of industrial, medical, and high-end consumer applications where accurate and reliable data conversion is critical.

Key Features

  • High Resolution: With its 16-bit resolution, the ADS8422IPFBR provides precise digital representation of analog signals, ensuring fine detail and accuracy in measurements.
  • Fast Sampling Rate: It offers a maximum sampling rate of 4 MSPS (Mega Samples Per Second), enabling the capture of fast transient signals and high-speed data acquisition.
  • Input Range: The device features a pseudo-differential input range that provides excellent common-mode rejection and flexibility for various signal types.
  • Low Power Consumption: Designed for efficiency, the ADS8422IPFBR consumes minimal power, which is crucial for portable and battery-operated devices.
  • Integrated Features: It includes an internal reference and a fully differential input, simplifying system design and reducing external component count.
  • Interface Options: The ADC provides a parallel interface, which allows for simple integration with microprocessors and digital signal processors.

Applications

The ADS8422IPFBR is versatile and can be used in a wide array of applications, including:

  • Test and measurement equipment
  • Data acquisition systems
  • Medical imaging devices
  • High-speed data logging
  • Communication systems

Package and Quality

This ADC comes in a compact 48-TQFP (Thin Quad Flat Pack) package, making it suitable for space-constrained applications. The product is part of TI's commitment to quality and reliability, ensuring performance in even the most demanding environments.

Support and Resources

Texas Instruments provides extensive support for the ADS8422IPFBR, including detailed datasheets, application notes, and design resources to assist engineers in integrating this ADC into their projects. Customers can also access TI's technical support and community forums for further assistance.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.5264 $66.5264
2+ $62.3158 $124.6316
3+ $60.2106 $180.6318
4+ $56.0000 $224.0000
5+ $53.8948 $269.4740
6+ $51.7895 $310.7370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 312 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess