EN
  • EN
  • DE

74HCT253D,653

Part No 74HCT253D,653
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEX DUAL 4IN 3ST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 6mA, 6mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 113576-74HCT253D,653
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74HCT253D,653 CAD Model

Description

Product Overview: 74HCT253D,653 - NXP Semiconductors

The 74HCT253D,653 is a high-performance, dual 4-channel multiplexer from NXP Semiconductors, featuring non-inverting outputs and designed to operate in a wide range of applications. It is part of the 74HCT family, which is compatible with TTL levels and known for its high noise immunity and low power consumption. This integrated circuit (IC) is particularly suitable for multiplexing and data routing applications in digital systems.

Key Features

  • Logic Family: The device belongs to the 74HCT series, ensuring compatibility with industry-standard 5V systems.
  • Channels: It has two 4-to-1 multiplexer circuits, allowing it to select one of four inputs for each output, based on the select inputs.
  • Output Type: Non-inverting outputs provide a direct correlation between selected input and output.
  • Supply Voltage Range: The IC operates on a supply voltage range of 4.5V to 5.5V, making it ideal for interfacing with 5V logic levels.
  • Propagation Delay: It boasts a fast propagation delay, ensuring quick response times in critical applications.
  • Package: The 74HCT253D,653 comes in a SOIC-16 package, which is surface-mountable and suitable for compact PCB layouts.

Applications

The versatility of the 74HCT253D,653 makes it an excellent choice for a wide array of electronic systems, including:

  • Data routing and signal multiplexing in communication systems
  • Function generators and logic selectors
  • Computer peripheral switching
  • Control systems and automation
  • Instrumentation and test equipment

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and the 74HCT253D,653 is no exception. It is fabricated using silicon gate CMOS technology, providing robust performance and reliability. The device is also compliant with JEDEC standard no. 7A, ensuring it meets the stringent requirements for electronic components.

Environmental and Compliance Information

The 74HCT253D,653 adheres to the RoHS directive, which limits the use of hazardous substances in electronic equipment. This commitment to environmental responsibility makes it a suitable choice for eco-conscious applications and markets that demand greener electronic solutions.

With its combination of features, the 74HCT253D,653 from NXP Semiconductors is a highly reliable and functional component for designers seeking a dual 4-channel multiplexer with non-inverting outputs for their digital systems.

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,060+ $0.0547 $57.9820
2,575+ $0.0450 $115.8750
3,990+ $0.0434 $173.1660
5,495+ $0.0420 $230.7900
7,105+ $0.0407 $289.1735
9,495+ $0.0365 $346.5675
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 1060 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess