The ADS8411IBPFBT is a high-performance, 16-bit analog-to-digital converter (ADC) designed by Texas Instruments. This precision ADC is ideal for a wide range of applications, including industrial control systems, medical equipment, and scientific instrumentation, where accurate and reliable data conversion is critical.
Key Features:
- Resolution: 16-bit
- Sampling Rate: Up to 2 MSPS (Mega Samples Per Second)
- Input Type: Pseudo-differential
- Interface: Serial (SPI-compatible)
- Supply Voltage: 4.75V to 5.25V
- Operating Temperature Range: -40°C to +85°C
- Package: 48-TQFP (Thin Quad Flat Pack)
The ADS8411IBPFBT boasts a high degree of precision with an integrated low-noise, wide bandwidth track-and-hold amplifier, ensuring accurate sampling of input signals without distortion. The device's pseudo-differential input structure allows for common-mode noise rejection, which is essential in noisy environments.
With a fast sampling rate of up to 2 MSPS, the ADS8411IBPFBT is capable of handling high-speed signal processing tasks with ease. This speed, combined with the high resolution, enables the capture of rapid transient events and fine detail in signal waveforms.
The ADC communicates via a SPI-compatible serial interface, which facilitates easy integration with microcontrollers and digital signal processors. The device also features a daisy-chain capability, allowing multiple ADCs to be connected in series for multi-channel applications without the need for additional select lines.
Designed to operate over a broad range of temperatures, the ADS8411IBPFBT is suitable for use in harsh environmental conditions. The robust 48-TQFP packaging ensures that the ADC can be reliably integrated into various system designs.
In summary, the ADS8411IBPFBT from Texas Instruments is a versatile, high-speed ADC that offers excellent performance for applications requiring precise and rapid data acquisition.