EN
  • EN
  • DE

ADS8382IBRHPTG4

Part No ADS8382IBRHPTG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT 600KHZ 28-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series microPOWER
Packaging Reel package
Resolution 18
Sampling Rate 600k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External, Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Package 28-VQFN Exposed Pad
Manufacturer Package 28-VQFN-EP (6x6)
Win Source Part Number 768167-ADS8382IBRHPTG4
Popularity Medium
Supply and Demand Status Limited
Family Name ADS8382
Introduction Date April 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADS8382IBRHPTG4 CAD Model

Description

The ADS8382IBRHPTG4 is a high-performance, 18-bit analog-to-digital converter (ADC) offered by Texas Instruments, a leader in semiconductor design and manufacturing. This precision ADC is part of the ADS8382 family, known for its exceptional accuracy and speed, making it an ideal choice for a wide range of demanding applications.

Key Features

  • Resolution: The device boasts an impressive 18-bit resolution, providing high precision for applications that require accurate analog-to-digital conversions.
  • Sampling Rate: With a maximum sampling rate of 500 kilosamples per second (kSPS), the ADS8382IBRHPTG4 is capable of handling fast signal variations, suitable for high-speed data acquisition systems.
  • Input Range: It features a true differential input range of ±Vref, with Vref ranging from 2.5V to 5.1V, allowing for flexible input signal conditioning.
  • Data Interface: The device includes a parallel data interface with a flexible timing scheme, which simplifies interfacing with a variety of microprocessors and digital signal processors (DSPs).
  • Low Power Consumption: It operates with low power consumption, making it an excellent choice for power-sensitive applications.
  • Package: The ADS8382IBRHPTG4 is available in a compact QFN-32 package, which is ideal for space-constrained applications.

Applications

The ADS8382IBRHPTG4 is versatile and can be used in a range of applications, including:

  • Medical imaging systems
  • Test and measurement equipment
  • Data acquisition systems
  • Industrial process control
  • Scientific instrumentation

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The ADS8382IBRHPTG4 is designed to meet the stringent requirements of industrial and commercial applications. It is manufactured with the latest technology to ensure consistent performance and long-term durability.

Support and Resources

Developers can access a wealth of resources provided by Texas Instruments, including detailed datasheets, application notes, and design tools. TI's support community and technical resources are also available to assist with any design challenges or questions regarding the ADS8382IBRHPTG4.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
8-Bit, 42 MSPS, 40 mW A/D Converter | IC ADC 8BIT 20TSSOP
Lowest to $2.0660

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess