EN
  • EN
  • DE

DMP3037LSS

Part No DMP3037LSS
Manufacturer Diodes Incorporated
Catalog END - OF - LIFE
Description P-CHANNEL ENHANCEMENT MODE MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1168279-DMP3037LSS
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMP3037LSS CAD Model

Description

Introducing the DMP3037LSS P-Channel MOSFET from Diodes Incorporated

Diodes Incorporated presents the DMP3037LSS, a high-performance P-Channel enhancement mode field effect transistor (MOSFET) designed for power management solutions across a wide range of applications. This robust semiconductor device is housed in a compact SOP-8 package, making it an excellent choice for space-constrained designs.

The DMP3037LSS boasts a -30V drain-source breakdown voltage (VDS), which allows it to handle significant voltage levels, making it suitable for various circuit applications. With a continuous drain current (ID) of -6.3A, this MOSFET can efficiently manage power in circuits requiring a substantial current flow. Additionally, its RDS(on) of just 40mΩ at VGS = -10V ensures minimal on-state resistance, leading to lower power losses and improved efficiency in operation.

One of the key features of the DMP3037LSS is its low threshold voltage (VGS(th)), which makes it easy to drive the transistor into conduction with lower gate voltages. This characteristic is particularly valuable in low-voltage applications where power efficiency is critical. Furthermore, this device includes fast switching speeds, which is essential for applications requiring high-speed operation, such as switching regulators and power management systems.

The DMP3037LSS also offers a low input capacitance (Ciss) and a low gate charge (QG), which contribute to its fast switching capabilities and reduced switching losses. These features make the DMP3037LSS an ideal choice for high-frequency power switching applications where efficiency is paramount.

Designed with reliability in mind, the DMP3037LSS is capable of withstanding harsh operating conditions. It is characterized for operation from -55°C to +150°C, ensuring performance in extreme environments. Additionally, its robust package is RoHS compliant, reflecting Diodes Incorporated's commitment to environmental responsibility.

Whether you're designing power supplies, DC-DC converters, or load switches, the DMP3037LSS provides the efficiency, reliability, and performance needed for your power management requirements. With its combination of low on-resistance, high current capacity, and fast switching speeds, this MOSFET from Diodes Incorporated is a versatile and valuable component for any power electronic system.

You May Also Be Interested in

Vishay
Silicon Z-Diodes
Lowest to $0.2181
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7801 $58.3821
51+ $2.2811 $116.3361
79+ $2.2107 $174.6453
108+ $2.1391 $231.0228
140+ $2.0675 $289.4500
187+ $1.8538 $346.6606
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,700 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess