EN
  • EN
  • DE

ADS8380IRHPT

Part No ADS8380IRHPT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 18BIT SAR 28VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 18 Bit Analog to Digital Converter 1 Input 1 SAR 28-QFN (6x6)
Manufacturer Texas Instruments
Series microPOWER™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-VQFN Exposed Pad
Case / Package 28-QFN (6x6)
Family Name ADS8380
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-17634-2-NDR, 296-17634-1, -296-17634-1-ND, -ADS8380IRHPT-NDR, -ADS8380IRHPTG4-NDR, -ADS8380IRHPTG4, -296-17634-1, 296-17634-6, ADS8380IRHPTG4, ADS8380IRHPTG4-ND, 296-17634-2, 296-17634-1-NDR
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 910914-ADS8380IRHPT
Ultra Librarian 3D Model Ultra Librarian ADS8380IRHPT CAD Model

Description

The ADS8380IRHPT is a high-performance, 18-bit analog-to-digital converter (ADC) from Texas Instruments, designed to offer exceptional accuracy and speed for demanding applications. This precision ADC is ideal for use in industrial data acquisition systems, medical equipment, and any other system where precise and fast digitization of analog signals is required.

Key Features

  • Resolution: 18-bit SAR ADC which provides high-resolution measurements, allowing for precise data capture.
  • Sampling Rate: With a maximum sampling rate of up to 1 MSPS (Mega-Samples Per Second), the ADS8380IRHPT ensures that even fast-changing signals are captured accurately.
  • Input Range: The device features a pseudo-differential input range that operates from a 5V supply, making it versatile for various signal types.
  • Data Interface: It includes a high-speed, 4-wire serial interface that is SPI/QSPI/MicroWire/DSP compatible, ensuring easy integration with most microcontrollers and digital signal processors.
  • Package: The ADS8380IRHPT comes in a compact QFN-48 (7x7) package, suitable for space-constrained applications.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The ADS8380IRHPT ADC is designed to be flexible and robust enough for a wide range of applications, including:

  • Industrial control systems
  • Test and measurement equipment
  • Medical imaging systems
  • Data acquisition systems
  • Battery-powered devices

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADS8380IRHPT is no exception. It is built to meet the stringent requirements of industrial and medical applications, ensuring long-term performance and stability.

For further information, including detailed specifications, data sheets, and support resources, please visit the Texas Instruments official website.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.1335 $79.1335
2+ $64.9301 $129.8602
3+ $62.9010 $188.7030
4+ $60.8720 $243.4880
5+ $58.8429 $294.2145
6+ $52.7557 $316.5342
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess