EN
  • EN
  • DE

ADS8341EBG4

Part No ADS8341EBG4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Quad Channel Single ADC SAR 100ksps 16-bit Serial 16-Pin SSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SSOP
Contact Plating Gold
Conversion Rate 100 ksps
Differential Nonlinearity 2 LSB
Height 1.5 mm
Integral Nonlinearity (INL) 6 LSB
Interface Serial
Lead Free Lead Free
Length 5 mm
Max Operating Temperature 85 °C
Max Power Dissipation 10 mW
Max Supply Voltage 5.25 V
Max Supply Voltage (DC) 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Min Supply Voltage (DC) 2.7 V
Nominal Supply Current 1.5 mA
Number of A/D Converters 1
Number of Bits 16
Number of Converters 1
Number of Elements 1
Number of Inputs 4
Number of Pins 16
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Unipolar
Power Consumption 3.6 mW
Power Dissipation 7.5 mW
Radiation Hardening No
Resolution 2 B
RoHS Compliant
Sampling Rate 100 ksps
Spurious-free dynamic range (SFDR) 92 dB
Supply Type Single
Width 4 mm
Win Source Part Number 1227176-ADS8341EBG4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8341EBG4 CAD Model

Description

The ADS8341EBG4 is a precision, low-power, 16-bit analog-to-digital converter (ADC) brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This versatile ADC is part of the microPower™ series, which is designed to provide high performance in power-sensitive applications. With its impressive features and specifications, the ADS8341EBG4 is an ideal choice for a wide range of applications, including battery-operated equipment, data acquisition systems, and industrial process control.

Key Features

  • High Resolution: The converter provides a 16-bit resolution, ensuring high precision in analog signal conversion.
  • Four Single-Ended Inputs: It is equipped with four multiplexed single-ended inputs, offering flexibility for various signal sources.
  • Low Power Consumption: Designed to operate with minimal power, it consumes only 400 µA at a 5V supply, making it suitable for battery-powered applications.
  • Wide Supply Range: The device operates with a supply range of 2.7V to 5.5V, accommodating a variety of power environments.
  • High-Speed Serial Interface: It includes a high-speed SPI-compatible serial interface, ensuring easy connectivity with microcontrollers and digital systems.
  • Internal Reference: An internal 2.5V reference is provided, though an external reference can also be used for enhanced flexibility.
  • Programmable Data Rate: Users can program the data rate up to 100 kSPS, allowing customization for specific application needs.

Applications

The ADS8341EBG4's combination of precision, low power, and flexibility makes it suitable for a variety of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Industrial Process Controls
  • Battery-Operated Systems
  • Medical Equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The ADS8341EBG4 is no exception, as it is designed and manufactured to meet the stringent requirements of industrial and commercial applications. With Texas Instruments' expertise in ADC technology, you can trust the ADS8341EBG4 to provide accurate and reliable performance in your electronic designs.

You May Also Be Interested in

Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Toshiba Semiconductor and Storage
IC ISOLATION AMP DIGITAL OUT
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,630 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess