EN
  • EN
  • DE

AD9467BCPZ-200

Part No AD9467BCPZ-200
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 200 MSPS/250 MSPS Analog-to-Digital Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 16
Sampling Rate 200M
Number of Inputs 1
Input Type Differential, Single Ended
Data Interface LVDS - Parallel
Configuration ADC
Number of Converters 1
Architecture Pipelined
Reference Type External, Internal
Operating Supply Voltage 1.8V, 3.3V
Voltage - Supply, Digital 1.7 V ~ 1.9 V
Operating Temperature Range -40°C ~ 85°C
Package 72-VFQFN Exposed Pad, CSP
Manufacturer Package 72-LFCSP-VQ (10x10)
Win Source Part Number 1139083-AD9467BCPZ-200
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name AD9467
Introduction Date October 01, 2010
ECCN 3A001.a.5.a.5
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AD9467BCPZ-200 CAD Model

Description

AD9467BCPZ-200: High-Performance 16-Bit Analog-to-Digital Converter

The AD9467BCPZ-200 is a state-of-the-art 16-bit Analog-to-Digital Converter (ADC) from Analog Devices Inc., designed to bridge the gap between the analog and digital worlds in high-speed signal processing applications. This ADC is ideal for advanced communication systems, medical imaging, and radar applications, where high resolution and sampling speed are critical.

Key Features

  • High Performance: The AD9467 delivers exceptional performance with a 16-bit resolution and a sampling rate of up to 200 MSPS (mega-samples per second), ensuring precise digital representation of fast-changing signals.
  • SNR and SFDR: It features a high Signal-to-Noise Ratio (SNR) and Spurious-Free Dynamic Range (SFDR) that enhance the quality and clarity of the captured signals.
  • Low Power Consumption: Despite its high-speed capabilities, the AD9467 is designed for low power consumption, making it suitable for power-sensitive applications.
  • Flexible Interface: The device includes a flexible LVDS (Low-Voltage Differential Signaling) interface that supports a variety of data capture modes, accommodating different system requirements.
  • Integrated Features: It comes with an on-chip buffer and sample-and-hold circuit, which simplifies the design and reduces external component requirements.

Applications

  • Wireless and Wired Broadband Communications
  • Radar and Satellite Antenna Array Processing
  • Medical Imaging Systems
  • Test and Measurement Equipment
  • High-speed Data Acquisition Systems

Product Specifications

Parameter Value Resolution 16-bit Max Sampling Rate 200 MSPS Input Frequency 2.5 GHz Package 64-LFCSP (9x9mm)

With the AD9467BCPZ-200, Analog Devices Inc. provides a robust and high-precision ADC solution that meets the demands of high-speed data conversion with reliability and efficiency. Its advanced features and capabilities make it a top choice for designers looking to enhance their system performance with leading-edge data acquisition technology.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
24 Bit Analog to Digital Converter 6 Input TSSOP-24
Lowest to $9.6181
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 8BIT SOT-23-6
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $281.3433 $281.3433
2+ $252.2389 $504.4778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,538 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess