Products specifications Report Issue?

Reference Date Code 12+
Reference case TQFP32
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 713458-ADS8323YB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8323YB CAD Model

Description

Product Overview: Texas Instruments ADS8323YB

The Texas Instruments ADS8323YB is a high-precision, 16-bit analog-to-digital converter (ADC) that offers exceptional performance and versatility for a wide range of applications. This ADC is part of the ADS832x family and is designed to meet the rigorous demands of industrial, medical, and scientific instrumentation where accurate and reliable data conversion is paramount.

Key Features:

  • High Resolution: The ADS8323YB provides 16-bit resolution which ensures precise measurement with high detail, making it ideal for applications requiring exact readings such as medical imaging and automated test equipment.
  • Sampling Rate: With a fast sampling rate of up to 100 kSPS (kilo-samples per second), this ADC can handle high-speed signals without compromising data integrity, suitable for dynamic signal analysis.
  • Input Voltage Range: The flexible input voltage range allows for direct connection to sensors and transducers, eliminating the need for additional signal conditioning circuits.
  • Low Power Consumption: Designed for power-sensitive applications, the ADS8323YB boasts a low power consumption, which is critical for portable and battery-operated devices.
  • Interface: It features a serial interface for easy connection to microprocessors and DSPs, making system integration seamless.
  • Reference Voltage: An external reference voltage can be used to set the full-scale range of the converter, providing flexibility in various application requirements.

Applications:

The ADS8323YB is suitable for a multitude of applications including:

  • Industrial Process Control
  • Medical Instrumentation
  • Scientific Analysis Equipment
  • Data Acquisition Systems
  • Battery-Powered Devices
  • Portable Instrumentation

Reliability and Support:

As a product of Texas Instruments, the ADS8323YB is backed by a reputation for quality and reliability. Technical support and comprehensive documentation are available to assist in the integration and application of the ADC in your projects.

You May Also Be Interested in

Amic
512K X 8 Bit CMOS 5.0 Volt-only, Uniform Sector Flash Memory
Need more? Email Us
ECAD model for A29040BV-55
STMicroelectronics
QUAD 2 CHANNEL MULTIPLEXER 3-STATE
Need more? Email Us
ECAD model for 74AC257M
Analog Devices Inc.
300 MHz to 1000 MHz Quadrature Modulator
Lowest to $22.5902
ECAD model for ADF4360-1
Rohm Semiconductor
MEDIUM POWER TRANSISTOR
Need more? Email Us
ECAD model for 2SD1200F
Panasonic
Dual BTL 14W Audio Power Amplifier Circuit
Need more? Email Us
ECAD model for AN7174K
Microsemi Corporation
TRANSIENT ABSORPTION ZENER | TVS DIODE 64.1V 103V DO13
Need more? Email Us
ECAD model for 1N5654A
Analog Devices Inc.
CMOS LATCHED 8/16 CHANNEL ANALOG MULTIPLEXERS | IC MULTIPLEXER 16X1 28PLCC
Need more? Email Us
ECAD model for ADG526AKP
NXP / Nexperia
8-bit universal shift/storage register 3-State
Need more? Email Us
ECAD model for 74F299
Analog Devices Inc.
Ultrahigh Speed Phase/Frequency Discriminator
Lowest to $31.2001
ECAD model for AD9901KQ

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.7191
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.9786 $77.9358
6+ $21.3158 $127.8948
9+ $20.6498 $185.8482
12+ $19.9836 $239.8032
15+ $19.3175 $289.7625
20+ $17.3191 $346.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,200 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention