EN
  • EN
  • DE

ADS8317IBDGKT

Part No ADS8317IBDGKT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, High-Speed, 2.7V to 5.5V microPower Sampling ANALOG-TO-DIGITAL CONVERTER | IC ADC 16BIT SAR 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 16
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 2.7V ~ 3.6V, 5V
Supply Voltage , Digital 2.7V ~ 3.6V, 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Mounting Style SMD
Family Part Number ADS8317
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1141994-ADS8317IBDGKT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS8317IBDGKT CAD Model

Description

Product Overview: ADS8317IBDGKT from Texas Instruments

The ADS8317IBDGKT is a high-performance, 16-bit analog-to-digital converter (ADC) designed and manufactured by Texas Instruments. This precision ADC is well-suited for a wide array of applications that require accurate and reliable digital representations of analog signals. Its compact form factor, a VSSOP-8 package, makes it an ideal choice for space-constrained applications.

At the heart of the ADS8317IBDGKT is its exceptional sampling rate of up to 250 kSPS (kilo-samples per second), allowing for high-speed data acquisition. This makes it perfectly suited for demanding applications such as medical instrumentation, industrial control systems, and scientific measurement equipment where rapid signal processing is crucial.

The device operates from a single power supply ranging from 2.7V to 5.5V, which provides flexibility in various system designs and helps in reducing the complexity of power management. The low power consumption of the ADS8317IBDGKT is another highlight, making it an excellent choice for battery-operated and power-sensitive applications.

Featuring a SPI-compatible serial interface, the ADS8317IBDGKT ensures easy connectivity with microcontrollers and digital processors. This interface facilitates simple integration into existing systems without the need for complex wiring or additional components. The ADC also includes a Data Output Ready (RDY) signal, which simplifies synchronization in multi-channel systems or when managing multiple devices.

The ADS8317IBDGKT boasts an impressive dynamic range and maintains excellent linearity, ensuring that the digital output closely matches the original analog signal. This accuracy is critical in applications where precise data is paramount, such as in test and measurement equipment.

For design flexibility, the ADS8317IBDGKT includes an internal reference, while also allowing for an external reference to be used. This feature enables designers to choose the reference source that best fits their system's accuracy and performance requirements.

In summary, the ADS8317IBDGKT from Texas Instruments is a versatile, high-speed ADC that offers superior performance for a range of applications. Its low power consumption, flexible power supply options, and easy-to-use serial interface make it a top choice for designers looking to add precise analog-to-digital conversion capabilities to their projects.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Analog Devices Inc.
IC ADC 14BIT PIPELINED 48LFCSP
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.5741 $55.7223
7+ $15.2403 $106.6821
11+ $14.7640 $162.4040
14+ $14.2878 $200.0292
19+ $13.8115 $262.4185
25+ $12.3827 $309.5675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess