EN
  • EN
  • DE

ADS7960SRHBT

Part No ADS7960SRHBT
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 8BIT SAR 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1192985-ADS7960SRHBT
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC)
Series microPOWER™
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Number of Bits 8
Input Type Single Ended
Configuration MUX-S/H-ADC
Architecture SAR
Reference Type External
Operating Temperature -40°C ~ 125°C
Ultra Librarian 3D Model Ultra Librarian ADS7960SRHBT CAD Model

Description

Product Overview: Texas Instruments ADS7960SRHBT

The ADS7960SRHBT is a high-performance, 12-bit analog-to-digital converter (ADC) developed by Texas Instruments. Designed with precision and efficiency in mind, this device is ideal for a wide range of applications, including data acquisition systems, medical instruments, and industrial process control.

With its innovative design, the ADS7960SRHBT offers a remarkable sampling rate of up to 1 MSPS (mega-samples per second), enabling rapid and accurate data conversion for real-time processing tasks. This high-speed operation is complemented by the device's low power consumption, which is crucial for battery-powered and portable applications where energy efficiency is paramount.

The ADC features a fully differential input, providing excellent noise rejection and a wide input common-mode range, which makes it suitable for direct connection to various sensors and transducers. Moreover, the ADS7960SRHBT operates over a broad supply voltage range of 2.7V to 5.25V, offering flexibility in system design and compatibility with a variety of microcontrollers and digital interfaces.

One of the standout attributes of the ADS7960SRHBT is its SPI-compatible serial interface, which facilitates easy integration into digital systems. The interface supports daisy-chaining of multiple devices, allowing for the expansion of the system's channel count without a significant increase in the number of required GPIOs.

Encased in a compact 32-pin QFN package, the ADS7960SRHBT is designed to occupy minimal space on a printed circuit board (PCB), making it an excellent choice for space-constrained applications. Additionally, the device is specified for operation over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Overall, the Texas Instruments ADS7960SRHBT is a versatile and reliable ADC solution that offers a perfect blend of speed, precision, and low power consumption, making it a top choice for designers looking to enhance the performance and efficiency of their data acquisition systems.

You May Also Be Interested in

Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0152 $56.1216
18+ $5.7561 $103.6098
27+ $5.5762 $150.5574
38+ $5.3963 $205.0594
48+ $5.2164 $250.3872
65+ $4.6768 $303.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess