EN
  • EN
  • DE

SN74ALS648ADWR

Part No SN74ALS648ADWR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX INVERT 5.5V 24SOIC / Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 15mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number SN74ALS6
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259906-SN74ALS648ADWR
Ultra Librarian 3D Model Ultra Librarian SN74ALS648ADWR CAD Model

Description

The SN74ALS648ADWR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a global semiconductor company known for its innovative and reliable products. This particular device is part of the ALS (Advanced Low-Power Schottky) series, which is characterized by its balance between speed and power consumption, making it an excellent choice for a wide range of digital applications.

Key Features:

  • Octal Bus Transceivers: The SN74ALS648ADWR features eight bidirectional transceivers, allowing for efficient two-way data communication between buses.
  • Direction Control: The direction of data flow is managed by a dedicated input (DIR), which enables the device to switch between transmitting and receiving modes.
  • Output Enable (OE): An additional control input (OE) is provided to disable the outputs, allowing the bus lines to be placed in a high-impedance state, which is essential for interfacing with multiple bus systems.
  • Advanced Low-Power Schottky Technology: This technology combines high speed with low power consumption, making the SN74ALS648ADWR suitable for high-performance computing and networking systems.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, ensuring reliability and performance under varying environmental conditions.
  • Surface-Mount Package: Packaged in a 20-pin SOIC (Small Outline Integrated Circuit) form factor, the SN74ALS648ADWR is designed for surface mounting, saving valuable board space and facilitating automated assembly processes.

Applications:

The SN74ALS648ADWR is versatile and can be used in a variety of digital systems, including:

  • Data communication and networking equipment
  • Microprocessor or microcontroller-based systems
  • Data buses in computers and peripherals
  • Industrial control systems

Quality and Reliability:

As with all Texas Instruments products, the SN74ALS648ADWR is manufactured to the highest quality standards, ensuring that it meets the rigorous demands of modern electronic systems. With Texas Instruments' commitment to reliability, this device is a dependable choice for designers and engineers seeking to create high-performance, energy-efficient products.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6652 $51.9912
15+ $7.1100 $106.6500
22+ $6.8878 $151.5316
31+ $6.6656 $206.6336
39+ $6.4434 $251.2926
52+ $5.7768 $300.3936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,230 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess